Standard Abrasives Buff and Blend 681625 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flexible flap wheel forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flexible flap wheel can be run at a maximum speed of 4700 RPMs.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 051115-42785 |
| Product Name | Standard Abrasives Buff and Blend 681625 A/O Aluminum Oxide AO Flexible Flap Wheel - 2 in Face Width - 8 in Diameter - 1 in Center Hole - 42785 |
| Specific Product Type / Shape | Flapwheel |