Dynabrade, Inc. Dynabrade Steel Cup Brush - Arbor Attachment - 3 in Diameter - M10 x 1.25 Center Hole - 0.014 in Bristle Diameter - 78811 78811

Description
Dynabrade steel cup brush has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 14000 RPMs.
Description
Dynabrade steel cup brush has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 14000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Steel Cup Brush - Arbor Attachment - 3 in Diameter - M10 x 1.25 Center Hole - 0.014 in Bristle Diameter - 78811 - 616026-78811 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Steel Cup Brush - Arbor Attachment - 3 in Diameter - M10 x 1.25 Center Hole - 0.014 in Bristle Diameter - 78811
616026-78811
Dynabrade Steel Cup Brush - Arbor Attachment - 3 in Diameter - M10 x 1.25 Center Hole - 0.014 in Bristle Diameter - 78811 616026-78811
Dynabrade steel cup brush has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 14000 RPMs.

Dynabrade steel cup brush has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 14000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 616026-78811
Product Name Dynabrade Steel Cup Brush - Arbor Attachment - 3 in Diameter - M10 x 1.25 Center Hole - 0.014 in Bristle Diameter - 78811
Brush Filament / Fill Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 3152621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 2 inch (50.8 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
4" x 5/8"-11 HP .020 Carbon Knot Wire Cup Brush - DW4916 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
View Details
Wire Brushers, Bevel Brush - 743203-0 - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 12500 rpm
Applications Dry
View Details