Dynabrade, Inc. Dynabrade Steel Cup Brush - Shank Attachment - 3/4 in Diameter - 0.014 in Bristle Diameter - 78846 78846

Description
Dynabrade steel cup brush has a diameter of 3/4 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 22000 RPMs.
Description
Dynabrade steel cup brush has a diameter of 3/4 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 22000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Steel Cup Brush - Shank Attachment - 3/4 in Diameter - 0.014 in Bristle Diameter - 78846 - 616026-78846 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Steel Cup Brush - Shank Attachment - 3/4 in Diameter - 0.014 in Bristle Diameter - 78846
616026-78846
Dynabrade Steel Cup Brush - Shank Attachment - 3/4 in Diameter - 0.014 in Bristle Diameter - 78846 616026-78846
Dynabrade steel cup brush has a diameter of 3/4 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 22000 RPMs.

Dynabrade steel cup brush has a diameter of 3/4 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 22000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 616026-78846
Product Name Dynabrade Steel Cup Brush - Shank Attachment - 3/4 in Diameter - 0.014 in Bristle Diameter - 78846
Brush Filament / Fill Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 4500 rpm
Outer / OD 2.17 inch (55 mm)
View Details
Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details