Dynabrade, Inc. Dynabrade Stainless Steel Wheel Brush 0.014 in Bristle Diameter - Shank Attachment - 3 in Outside Diameter - 78866 78866

Description
Dynabrade stainless steel wheel brush is measured using outside diameter (OD), with the OD being 3 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.
Description
Dynabrade stainless steel wheel brush is measured using outside diameter (OD), with the OD being 3 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Stainless Steel Wheel Brush 0.014 in Bristle Diameter - Shank Attachment - 3 in Outside Diameter - 78866 - 616026-78866 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Stainless Steel Wheel Brush 0.014 in Bristle Diameter - Shank Attachment - 3 in Outside Diameter - 78866
616026-78866
Dynabrade Stainless Steel Wheel Brush 0.014 in Bristle Diameter - Shank Attachment - 3 in Outside Diameter - 78866 616026-78866
Dynabrade stainless steel wheel brush is measured using outside diameter (OD), with the OD being 3 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Dynabrade stainless steel wheel brush is measured using outside diameter (OD), with the OD being 3 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 616026-78866
Product Name Dynabrade Stainless Steel Wheel Brush 0.014 in Bristle Diameter - Shank Attachment - 3 in Outside Diameter - 78866
Brush Filament / Fill Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 20000 rpm
Outer / OD 0.4724 inch (12 mm)
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
3" x M10-1.25 HP .020 Carbon Knot Wire Cup Brush - DW4915 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
View Details
Wire Brushes, Knot-style - 743105-A - Makita USA, Inc.
Specs
Specific Product Type / Shape End Brush
Rotary Speed 20000 rpm
Applications Dry
View Details