3M Standard Abrasives 661625 A/O Aluminum Oxide AO Flexible Flap Wheel - 2 in Face Width - 6 in Diameter - 1 in Center Hole - 42538 66000101387

Description
Standard Abrasives 661625 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flexible flap wheel forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flexible flap wheel can be run at a maximum speed of 6200 RPMs.
Description
Standard Abrasives 661625 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flexible flap wheel forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flexible flap wheel can be run at a maximum speed of 6200 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 661625 A/O Aluminum Oxide AO Flexible Flap Wheel - 2 in Face Width - 6 in Diameter - 1 in Center Hole - 42538 - 051115-42538 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 661625 A/O Aluminum Oxide AO Flexible Flap Wheel - 2 in Face Width - 6 in Diameter - 1 in Center Hole - 42538
051115-42538
Standard Abrasives 661625 A/O Aluminum Oxide AO Flexible Flap Wheel - 2 in Face Width - 6 in Diameter - 1 in Center Hole - 42538 051115-42538
Standard Abrasives 661625 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flexible flap wheel forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flexible flap wheel can be run at a maximum speed of 6200 RPMs.

Standard Abrasives 661625 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flexible flap wheel forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flexible flap wheel can be run at a maximum speed of 6200 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 051115-42538
Product Name Standard Abrasives 661625 A/O Aluminum Oxide AO Flexible Flap Wheel - 2 in Face Width - 6 in Diameter - 1 in Center Hole - 42538
Specific Product Type / Shape Flapwheel
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Paint Brushes - 1347413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Width 0.4724 inch (12 mm)
View Details
6" x 5/8"-11 HP .020 Carbon Knot Wire Cup Brush - DW4917 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
View Details
Brush - FHT-160 - Reid Supply
Brush Research Manufacturing Co., Inc.
Specs
Specific Product Type / Shape Standard Duty Flex-Hone®
Brush Filament / Fill Material Specialty Blend / Other; Silicon Carbide
Length 8 inch (203 mm)
View Details