Dynabrade, Inc. Dynabrade Stainless Steel Cup Brush - Shank Attachment - 1 in Diameter - 0.0104 in Bristle Diameter - 78849 78849

Description
Dynabrade stainless steel cup brush has a diameter of 1 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel for the bristles which are 0.0104 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 22000 RPMs.
Description
Dynabrade stainless steel cup brush has a diameter of 1 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel for the bristles which are 0.0104 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 22000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Stainless Steel Cup Brush - Shank Attachment - 1 in Diameter - 0.0104 in Bristle Diameter - 78849 - 616026-78849 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Stainless Steel Cup Brush - Shank Attachment - 1 in Diameter - 0.0104 in Bristle Diameter - 78849
616026-78849
Dynabrade Stainless Steel Cup Brush - Shank Attachment - 1 in Diameter - 0.0104 in Bristle Diameter - 78849 616026-78849
Dynabrade stainless steel cup brush has a diameter of 1 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel for the bristles which are 0.0104 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 22000 RPMs.

Dynabrade stainless steel cup brush has a diameter of 1 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel for the bristles which are 0.0104 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 22000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 616026-78849
Product Name Dynabrade Stainless Steel Cup Brush - Shank Attachment - 1 in Diameter - 0.0104 in Bristle Diameter - 78849
Brush Filament / Fill Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2009212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 1.97 inch (50 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
4" x 5/8"-11 XP .020 Carbon Knot Wire Cup Brush - DW49158 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
View Details
Wire Brushers, Knot Full Cable Twist Wheel - 743215-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details