Dynabrade, Inc. Dynabrade Steel Cup Brush - Arbor Attachment - 3 in Diameter - 3/8-24 UNF Center Hole - 0.014 in Bristle Diameter - 78813 78813

Description
Dynabrade steel cup brush has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 14000 RPMs.
Description
Dynabrade steel cup brush has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 14000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Steel Cup Brush - Arbor Attachment - 3 in Diameter - 3/8-24 UNF Center Hole - 0.014 in Bristle Diameter - 78813 - 616026-78813 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Steel Cup Brush - Arbor Attachment - 3 in Diameter - 3/8-24 UNF Center Hole - 0.014 in Bristle Diameter - 78813
616026-78813
Dynabrade Steel Cup Brush - Arbor Attachment - 3 in Diameter - 3/8-24 UNF Center Hole - 0.014 in Bristle Diameter - 78813 616026-78813
Dynabrade steel cup brush has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 14000 RPMs.

Dynabrade steel cup brush has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 14000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 616026-78813
Product Name Dynabrade Steel Cup Brush - Arbor Attachment - 3 in Diameter - 3/8-24 UNF Center Hole - 0.014 in Bristle Diameter - 78813
Brush Filament / Fill Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 2878106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications Cleaning and Surface Conditioning; Surface Preparation
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
1" x 1/4" HP .014 Carbon Crimp Wire End Brush - DW4901 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
View Details
Wire Brushers, Knot Full Cable Twist Wheel - 743215-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details