Dynabrade, Inc. Dynabrade Stainless Steel Cup Brush - Shank Attachment - 1 in Diameter - 0.014 in Bristle Diameter - 78837 78837

Description
Dynabrade stainless steel cup brush has a diameter of 1 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 22000 RPMs.
Description
Dynabrade stainless steel cup brush has a diameter of 1 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 22000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Stainless Steel Cup Brush - Shank Attachment - 1 in Diameter - 0.014 in Bristle Diameter - 78837 - 616026-78837 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Stainless Steel Cup Brush - Shank Attachment - 1 in Diameter - 0.014 in Bristle Diameter - 78837
616026-78837
Dynabrade Stainless Steel Cup Brush - Shank Attachment - 1 in Diameter - 0.014 in Bristle Diameter - 78837 616026-78837
Dynabrade stainless steel cup brush has a diameter of 1 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 22000 RPMs.

Dynabrade stainless steel cup brush has a diameter of 1 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 22000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 616026-78837
Product Name Dynabrade Stainless Steel Cup Brush - Shank Attachment - 1 in Diameter - 0.014 in Bristle Diameter - 78837
Brush Filament / Fill Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2379235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Fibre
Width 0.3740 inch (9.5 mm)
View Details
Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
3 x 19 Row Curved Handle Stainless Wire Brush - DW49704 - DEWALT Industrial Tool Co.
Specs
Brush Filament / Fill Material Metal Wire
View Details
Wire Brushers, Crimped Cup - 743205-6 - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details