Dynabrade, Inc. Dynabrade Stainless Steel Wheel Brush 0.014 in Bristle Diameter - Shank Attachment - 3 in Outside Diameter - 78875 78875

Description
Dynabrade stainless steel wheel brush is measured using outside diameter (OD), with the OD being 3 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.
Description
Dynabrade stainless steel wheel brush is measured using outside diameter (OD), with the OD being 3 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Stainless Steel Wheel Brush 0.014 in Bristle Diameter - Shank Attachment - 3 in Outside Diameter - 78875 - 616026-78875 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Stainless Steel Wheel Brush 0.014 in Bristle Diameter - Shank Attachment - 3 in Outside Diameter - 78875
616026-78875
Dynabrade Stainless Steel Wheel Brush 0.014 in Bristle Diameter - Shank Attachment - 3 in Outside Diameter - 78875 616026-78875
Dynabrade stainless steel wheel brush is measured using outside diameter (OD), with the OD being 3 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Dynabrade stainless steel wheel brush is measured using outside diameter (OD), with the OD being 3 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 616026-78875
Product Name Dynabrade Stainless Steel Wheel Brush 0.014 in Bristle Diameter - Shank Attachment - 3 in Outside Diameter - 78875
Brush Filament / Fill Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2878138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Abrasive Brushes - 172294 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Outer / OD 2.95 inch (75 mm)
View Details
Wire Brushers, Knot Cup - 743209-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details