Dynabrade, Inc. Dynabrade Steel Wheel Brush 0.014 in Bristle Diameter - Arbor Attachment - 4 in Outside Diameter - 78800 78800

Description
Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 4 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.
Description
Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 4 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Steel Wheel Brush 0.014 in Bristle Diameter - Arbor Attachment - 4 in Outside Diameter - 78800 - 616026-78800 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Steel Wheel Brush 0.014 in Bristle Diameter - Arbor Attachment - 4 in Outside Diameter - 78800
616026-78800
Dynabrade Steel Wheel Brush 0.014 in Bristle Diameter - Arbor Attachment - 4 in Outside Diameter - 78800 616026-78800
Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 4 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 4 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 616026-78800
Product Name Dynabrade Steel Wheel Brush 0.014 in Bristle Diameter - Arbor Attachment - 4 in Outside Diameter - 78800
Brush Filament / Fill Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 4500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
5" x 5/8"-11 XP .020 Carbon Stringer Wire Wheel - DW49250 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
View Details
Wire Brushers, Crimped Cup - 743207-2 - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 9000 rpm
Applications Dry
View Details