Standard Abrasives Buff and Blend coated 898013 flap brush uses aluminum oxide as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this aluminum oxide material into the flap brush forming a grit of 120. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 1/2 in thick.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 051115-42802 |
| Product Name | Standard Abrasives Buff and Blend 898013 Coated Aluminum Oxide Flap Brush - 120 Grit - 2 in Diameter - 1 1/2 in Center Hole - Thickness 1 1/2 in - 42802 |
| Specific Product Type / Shape | Flapwheel |