Dynabrade, Inc. Dynabrade Steel Wheel Brush 0.008 in Bristle Diameter - Shank Attachment - 3 in Outside Diameter - 78864 78864

Description
Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 3 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.008 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.
Description
Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 3 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.008 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Steel Wheel Brush 0.008 in Bristle Diameter - Shank Attachment - 3 in Outside Diameter - 78864 - 616026-78864 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Steel Wheel Brush 0.008 in Bristle Diameter - Shank Attachment - 3 in Outside Diameter - 78864
616026-78864
Dynabrade Steel Wheel Brush 0.008 in Bristle Diameter - Shank Attachment - 3 in Outside Diameter - 78864 616026-78864
Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 3 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.008 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 3 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.008 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 616026-78864
Product Name Dynabrade Steel Wheel Brush 0.008 in Bristle Diameter - Shank Attachment - 3 in Outside Diameter - 78864
Brush Filament / Fill Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Dust Pans & Brushes - 1462773 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Pp
Length 37.01 inch (940 mm)
Applications All industries
View Details
End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
6-1/2" x 5/8"-11 XP .020 Carbon Stringer Wire Wheel - DW4936 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
View Details
Wire Brushers, Knot Cup - 743204-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details