Standard Abrasives 618206 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flap wheel forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap wheel can be run at a maximum speed of 20000 RPMs.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 051115-42609 |
| Product Name | Standard Abrasives 618206 A/O Aluminum Oxide AO Flap Wheel - 1/2 in Face Width - 3 in Diameter - 3/8 in Center Hole - 42609 |
| Specific Product Type / Shape | Flapwheel |