3M Standard Abrasives 615448 A/O Aluminum Oxide AO Flap Wheel - 1 in Face Width - 3 in Diameter - 1/4 in Center Hole - 42608 66000102088

Description
Standard Abrasives 615448 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flap wheel forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap wheel can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives 615448 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flap wheel forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap wheel can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 615448 A/O Aluminum Oxide AO Flap Wheel - 1 in Face Width - 3 in Diameter - 1/4 in Center Hole - 42608 - 051115-42608 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 615448 A/O Aluminum Oxide AO Flap Wheel - 1 in Face Width - 3 in Diameter - 1/4 in Center Hole - 42608
051115-42608
Standard Abrasives 615448 A/O Aluminum Oxide AO Flap Wheel - 1 in Face Width - 3 in Diameter - 1/4 in Center Hole - 42608 051115-42608
Standard Abrasives 615448 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flap wheel forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap wheel can be run at a maximum speed of 20000 RPMs.

Standard Abrasives 615448 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flap wheel forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap wheel can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 051115-42608
Product Name Standard Abrasives 615448 A/O Aluminum Oxide AO Flap Wheel - 1 in Face Width - 3 in Diameter - 1/4 in Center Hole - 42608
Specific Product Type / Shape Flapwheel
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2878139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
View Details
Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
K3016, 3 Inch Knot Wheel - 42155 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.3750 inch (9.52 mm)
View Details
Toe Brush -  - Cocker-Weber Brush Company
Cocker-Weber Brush Company
View Details