Dynabrade, Inc. Dynabrade Steel Cup Brush - Shank Attachment - 3/4 in Diameter - 0.006 in Bristle Diameter - 78829 78829

Description
Dynabrade steel cup brush has a diameter of 3/4 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.006 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 22000 RPMs.
Description
Dynabrade steel cup brush has a diameter of 3/4 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.006 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 22000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Steel Cup Brush - Shank Attachment - 3/4 in Diameter - 0.006 in Bristle Diameter - 78829 - 616026-78829 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Steel Cup Brush - Shank Attachment - 3/4 in Diameter - 0.006 in Bristle Diameter - 78829
616026-78829
Dynabrade Steel Cup Brush - Shank Attachment - 3/4 in Diameter - 0.006 in Bristle Diameter - 78829 616026-78829
Dynabrade steel cup brush has a diameter of 3/4 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.006 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 22000 RPMs.

Dynabrade steel cup brush has a diameter of 3/4 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.006 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 22000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 616026-78829
Product Name Dynabrade Steel Cup Brush - Shank Attachment - 3/4 in Diameter - 0.006 in Bristle Diameter - 78829
Brush Filament / Fill Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2379184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Fibre
Width 5.91 inch (150 mm)
View Details
Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
6" x 5/8"-11 HP .014 Carbon Crimp Wire Cup Brush - DW49102 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
View Details
Wire Brushers, Knot Cup - 743208-0A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 10000 rpm
Applications Dry
View Details