3M Standard Abrasives Buff and Blend 661526 A/O Aluminum Oxide AO Flexible Flap Wheel - 1 1/2 in Face Width - 6 in Diameter - 1 in Center Hole - 42768 66000103680

Description
Standard Abrasives Buff and Blend 661526 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flexible flap wheel forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flexible flap wheel can be run at a maximum speed of 6200 RPMs.
Description
Standard Abrasives Buff and Blend 661526 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flexible flap wheel forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flexible flap wheel can be run at a maximum speed of 6200 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 661526 A/O Aluminum Oxide AO Flexible Flap Wheel - 1 1/2 in Face Width - 6 in Diameter - 1 in Center Hole - 42768 - 051115-42768 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 661526 A/O Aluminum Oxide AO Flexible Flap Wheel - 1 1/2 in Face Width - 6 in Diameter - 1 in Center Hole - 42768
051115-42768
Standard Abrasives Buff and Blend 661526 A/O Aluminum Oxide AO Flexible Flap Wheel - 1 1/2 in Face Width - 6 in Diameter - 1 in Center Hole - 42768 051115-42768
Standard Abrasives Buff and Blend 661526 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flexible flap wheel forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flexible flap wheel can be run at a maximum speed of 6200 RPMs.

Standard Abrasives Buff and Blend 661526 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flexible flap wheel forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flexible flap wheel can be run at a maximum speed of 6200 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 051115-42768
Product Name Standard Abrasives Buff and Blend 661526 A/O Aluminum Oxide AO Flexible Flap Wheel - 1 1/2 in Face Width - 6 in Diameter - 1 in Center Hole - 42768
Specific Product Type / Shape Flapwheel
Unlock Full Specs
to access all available technical data

Similar Products

End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Anti Static Brushes - 2658700 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
View Details
FybRglass® Cone Wheel - Bagged - AE0280 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Applications Wire Stripping
View Details
Brass Solid End Brushes - SEB Series - DME Company
Specs
Specific Product Type / Shape End Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details