R. S. Hughes Company, Inc. Datasheets for Industrial Brushes

Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or surface preparation; painting and coat application; thread cleaning; and surface finishing on a variety of materials.
Industrial Brushes: Learn more

Page: 1 2 3
Product Name Notes
3M Scotch-Brite coated CB-ZR flap wheel uses aluminum oxide as the abrasive material and has a diameter of 2 1/2 in. 3M incorporates this aluminum oxide material into the flap...
3M Scotch-Brite coated CB-ZS flap wheel uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the flap wheel...
Dynabrade coated flap wheel uses aluminum oxide as the abrasive material and has a diameter of 4 in. Dynabrade incorporates this aluminum oxide material into the flap wheel forming a...
Dynabrade DynaBrite flap wheel has a diameter of 4 1/4 in.
Dynabrade DynaBrite flap wheel has a diameter of 4 in.
Dynabrade DynaBrite flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Dynabrade incorporates this A/O aluminum oxide AO material into the...
Dynabrade non-woven flap wheel uses nylon as the abrasive material and has a diameter of 4 1/4 in. Since this product is non-woven, grade is generally used to describe the...
Dynabrade stainless steel cup brush has a diameter of 2 3/4 in. The threaded arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless...
Dynabrade stainless steel wheel brush is measured using outside diameter (OD), with the OD being 3 1/4 in. The shank attachment allows for easy mounting to the tool or pad.
Dynabrade stainless steel wheel brush is measured using outside diameter (OD), with the OD being 4 in. The arbor attachment allows for easy mounting to the tool or pad. This...
Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 3 1/4 in. The shank attachment allows for easy mounting to the tool or pad. This...
Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 4 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade...
Dynabrade wheel brush is measured using outside diameter (OD), with the OD being 4 in.

<< Prev