Standard Abrasives 875290 FB118 14-74 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 14 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flap brush forming a grit of 120.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 051115-42900 |
| Product Name | Standard Abrasives 875290 FB118 14-74 A/O Aluminum Oxide AO Flap Brush - 1 1/2 in Face Width - 14 in Diameter - 42900 |
| Specific Product Type / Shape | Flapwheel |