Dynabrade, Inc. Dynabrade Steel Wheel Brush 0.02 in Bristle Diameter - Arbor Attachment - 4 in Outside Diameter - 78804 78804

Description
Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 4 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.02 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.
Description
Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 4 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.02 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Steel Wheel Brush 0.02 in Bristle Diameter - Arbor Attachment - 4 in Outside Diameter - 78804 - 616026-78804 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Steel Wheel Brush 0.02 in Bristle Diameter - Arbor Attachment - 4 in Outside Diameter - 78804
616026-78804
Dynabrade Steel Wheel Brush 0.02 in Bristle Diameter - Arbor Attachment - 4 in Outside Diameter - 78804 616026-78804
Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 4 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.02 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 4 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.02 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 616026-78804
Product Name Dynabrade Steel Wheel Brush 0.02 in Bristle Diameter - Arbor Attachment - 4 in Outside Diameter - 78804
Brush Filament / Fill Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 8500 rpm
Outer / OD 4.92 inch (125 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
4" x 5/8"-11 XP .014 Stainless Crimp Wire Cup Brush - DW49155 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
View Details
Wire Brushers, Stringer Bead Twist Wheel - 743213-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details