3M Standard Abrasives 875510 A/O Aluminum Oxide AO Flap Brush - 2 in Face Width - 2 in Diameter - 1/4 in Center Hole - 42541 66000101411

Description
Standard Abrasives 875510 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.
Description
Standard Abrasives 875510 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 875510 A/O Aluminum Oxide AO Flap Brush - 2 in Face Width - 2 in Diameter - 1/4 in Center Hole - 42541 - 051115-42541 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 875510 A/O Aluminum Oxide AO Flap Brush - 2 in Face Width - 2 in Diameter - 1/4 in Center Hole - 42541
051115-42541
Standard Abrasives 875510 A/O Aluminum Oxide AO Flap Brush - 2 in Face Width - 2 in Diameter - 1/4 in Center Hole - 42541 051115-42541
Standard Abrasives 875510 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.

Standard Abrasives 875510 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 051115-42541
Product Name Standard Abrasives 875510 A/O Aluminum Oxide AO Flap Brush - 2 in Face Width - 2 in Diameter - 1/4 in Center Hole - 42541
Specific Product Type / Shape Flapwheel
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Anti Static Brushes - 1250302 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Static Dissapative; Electrically Conductive / Anti-Static; Antistatic
Length 6.46 inch (164 mm)
View Details
Wire End Brushes - C1890 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Rotary Speed 20000 rpm
View Details