Standard Abrasives Buff and Blend coated 898011 flap brush uses aluminum oxide as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this aluminum oxide material into the flap brush forming a grit of 180. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap brush can be run at a maximum speed of 12000 RPMs.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 051115-42549 |
| Product Name | Standard Abrasives Buff and Blend 898011 Coated Aluminum Oxide Flap Brush - 180 Grit - 3 in Diameter - 2 in Center Hole - Thickness 2 in - Shaft Attachment - 42549 |
| Specific Product Type / Shape | Flapwheel |