Standard Abrasives Buff and Blend 875308 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flap brush forming a grit of 120.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 051141-42873 |
| Product Name | Standard Abrasives Buff and Blend 875308 A/O Aluminum Oxide AO Flap Brush - 1 in Face Width - 12 in Diameter - 5 in Center Hole - 42873 |
| Specific Product Type / Shape | Flapwheel |