Standard Abrasives 621205 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flap wheel forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap wheel can be run at a maximum speed of 30000 RPMs.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 051115-42615 |
| Product Name | Standard Abrasives 621205 A/O Aluminum Oxide AO Flap Wheel - 5/8 in Face Width - 1 in Diameter - 42615 |
| Specific Product Type / Shape | Flapwheel |