Dynabrade, Inc. Dynabrade Steel Cup Brush - Shank Attachment - 3/4 in Diameter - 0.02 in Bristle Diameter - 78833 78833

Description
Dynabrade steel cup brush has a diameter of 3/4 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.02 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 22000 RPMs.
Description
Dynabrade steel cup brush has a diameter of 3/4 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.02 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 22000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Steel Cup Brush - Shank Attachment - 3/4 in Diameter - 0.02 in Bristle Diameter - 78833 - 616026-78833 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Steel Cup Brush - Shank Attachment - 3/4 in Diameter - 0.02 in Bristle Diameter - 78833
616026-78833
Dynabrade Steel Cup Brush - Shank Attachment - 3/4 in Diameter - 0.02 in Bristle Diameter - 78833 616026-78833
Dynabrade steel cup brush has a diameter of 3/4 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.02 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 22000 RPMs.

Dynabrade steel cup brush has a diameter of 3/4 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.02 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade cup brush can be run at a maximum speed of 22000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 616026-78833
Product Name Dynabrade Steel Cup Brush - Shank Attachment - 3/4 in Diameter - 0.02 in Bristle Diameter - 78833
Brush Filament / Fill Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Dust Pans & Brushes - 2769576 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Length 36.22 inch (920 mm)
Applications Dusting / Wiping; Dust Cleaning
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
3 x 14 Row Angle Handle Carbon Wire Brush - DW49705 - DEWALT Industrial Tool Co.
Specs
Brush Filament / Fill Material Metal Wire
View Details
Wire Brushers, Knot Standard Twist Wheel - 743212-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details