Mile-X Equipment, Inc. Dake 2B 6-Ton Compound Leverage Arbor Press - Fixed Table DAK2B

Description
Click here for Shipping/Price Quote Features: Compound leverage mechanism allows greater pressure application with minimum effort. Sliding pin easily converts press from compound to single leverage. Rack and pinion table adjustment on model 4. Dual swinging tables for height adjustment on model 5. Pedestals available on all bench models. 6 Ton capacity Fixed Table Large arbor designed for electrical and generator work Hand-operated brake Bench model Pedestal available Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.
Description
Click here for Shipping/Price Quote Features: Compound leverage mechanism allows greater pressure application with minimum effort. Sliding pin easily converts press from compound to single leverage. Rack and pinion table adjustment on model 4. Dual swinging tables for height adjustment on model 5. Pedestals available on all bench models. 6 Ton capacity Fixed Table Large arbor designed for electrical and generator work Hand-operated brake Bench model Pedestal available Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.

Suppliers

Company
Product
Description
Supplier Links
Dake 2B 6-Ton Compound Leverage Arbor Press - Fixed Table - DAK2B - Mile-X Equipment, Inc.
Coldwater, OH, USA
Dake 2B 6-Ton Compound Leverage Arbor Press - Fixed Table
DAK2B
Dake 2B 6-Ton Compound Leverage Arbor Press - Fixed Table DAK2B
Click here for Shipping/Price Quote Features: Compound leverage mechanism allows greater pressure application with minimum effort. Sliding pin easily converts press from compound to single leverage. Rack and pinion table adjustment on model 4. Dual swinging tables for height adjustment on model 5. Pedestals available on all bench models. 6 Ton capacity Fixed Table Large arbor designed for electrical and generator work Hand-operated brake Bench model Pedestal available Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.

Click here for Shipping/Price Quote

Features:

  • Compound leverage mechanism allows greater pressure application with minimum effort.
  • Sliding pin easily converts press from compound to single leverage.
  • Rack and pinion table adjustment on model 4.
  • Dual swinging tables for height adjustment on model 5.
  • Pedestals available on all bench models.
  • 6 Ton capacity
  • Fixed Table
  • Large arbor designed for electrical and generator work
  • Hand-operated brake
  • Bench model
  • Pedestal available

Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Presses (metalworking)
Product Number DAK2B
Product Name Dake 2B 6-Ton Compound Leverage Arbor Press - Fixed Table
Unlock Full Specs
to access all available technical data

Similar Products

Machine Presses - 254850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1.2 tons (1.09 metric tons)
View Details
EZ Clinch™ Battery Powered Clinching Tool -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Production Rate 7 to 9 Strokes / Minute
Throat 0.4000 to 0.8000 inch (10.16 to 20.32 mm)
View Details
C-Frame Straightening Press -  - Savage Engineering, Inc.
Savage Engineering, Inc.
Specs
General Types Forming and Bending Machine
Operation Straightening / Flattening
Capacity 12 to 300 tons (10.89 to 272 metric tons)
View Details