Mile-X Equipment, Inc. Dake 1 1/2 3-Ton Ratchet Lever Arbor Press - Fixed Table DAK1-1/2

Description
Features: Ratchet device permits lever to be used in most convenient position. Handwheel advanced ram to work quickly. Counterweight returns lever quickly after downstroke. Pedestals available for models 1½, 1½ and 3A. Fixed Table Friction Brake Bench Model Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.
Description
Features: Ratchet device permits lever to be used in most convenient position. Handwheel advanced ram to work quickly. Counterweight returns lever quickly after downstroke. Pedestals available for models 1½, 1½ and 3A. Fixed Table Friction Brake Bench Model Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.

Suppliers

Company
Product
Description
Supplier Links
Dake 1 1/2 3-Ton Ratchet Lever Arbor Press - Fixed Table - DAK1-1/2 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Dake 1 1/2 3-Ton Ratchet Lever Arbor Press - Fixed Table
DAK1-1/2
Dake 1 1/2 3-Ton Ratchet Lever Arbor Press - Fixed Table DAK1-1/2
Features: Ratchet device permits lever to be used in most convenient position. Handwheel advanced ram to work quickly. Counterweight returns lever quickly after downstroke. Pedestals available for models 1½, 1½ and 3A. Fixed Table Friction Brake Bench Model Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.

Features:

  • Ratchet device permits lever to be used in most convenient position.
  • Handwheel advanced ram to work quickly.
  • Counterweight returns lever quickly after downstroke.
  • Pedestals available for models 1½, 1½ and 3A.
  • Fixed Table
  • Friction Brake
  • Bench Model

Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Presses (metalworking)
Product Number DAK1-1/2
Product Name Dake 1 1/2 3-Ton Ratchet Lever Arbor Press - Fixed Table
Unlock Full Specs
to access all available technical data

Similar Products

ASTRACLINCH Alligator V6 Clinching Machine -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Operation Side Punching / Notching
Automation / Control Manual
View Details
Diespotting Press with Rear Swing-Out Platen -  - Savage Engineering, Inc.
Specs
Operation Die Spotting
Capacity 50 to 300 tons (45.36 to 272 metric tons)
View Details
Machine Presses - 144554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 0.5000 tons (0.4536 metric tons)
View Details