Dake 03002 Pedestal
For No. 1 1/2B Broaching Ratchet Lever Arbor Press
Dake collects Sales Tax on all orders shipped to California
Features:
Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.
| Mile-X Equipment, Inc. | |
|---|---|
| Product Category | Presses (metalworking) |
| Product Number | DAK03002 |
| Product Name | Dake 03002 Pedestal for No. 1 1/2B Broaching Ratchet Lever A |