Mile-X Equipment, Inc. Dake 4M 5-Ton Ratchet Lever Arbor Press - Adjustable Table DAK4M

Description
Dake 4M 5-Ton Ratchet Lever Arbor Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Features: Ratchet device permits lever to be used in most convenient position. Handwheel advanced ram to work quickly. Counterweight returns lever quickly after downstroke. Pedestals available for models 1-1/2, 1-1/2B and 3A. 5 Ton Capacity Adjustable Table Mandrel catcher on base Hand-operated brake Floor Model Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.
Description
Dake 4M 5-Ton Ratchet Lever Arbor Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Features: Ratchet device permits lever to be used in most convenient position. Handwheel advanced ram to work quickly. Counterweight returns lever quickly after downstroke. Pedestals available for models 1-1/2, 1-1/2B and 3A. 5 Ton Capacity Adjustable Table Mandrel catcher on base Hand-operated brake Floor Model Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.

Suppliers

Company
Product
Description
Supplier Links
Dake 4M 5-Ton Ratchet Lever Arbor Press - Adjustable Table - DAK4M - Mile-X Equipment, Inc.
Coldwater, OH, USA
Dake 4M 5-Ton Ratchet Lever Arbor Press - Adjustable Table
DAK4M
Dake 4M 5-Ton Ratchet Lever Arbor Press - Adjustable Table DAK4M
Dake 4M 5-Ton Ratchet Lever Arbor Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Features: Ratchet device permits lever to be used in most convenient position. Handwheel advanced ram to work quickly. Counterweight returns lever quickly after downstroke. Pedestals available for models 1-1/2, 1-1/2B and 3A. 5 Ton Capacity Adjustable Table Mandrel catcher on base Hand-operated brake Floor Model Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.

Dake 4M 5-Ton Ratchet Lever Arbor Press

*** Actual Product May Differ From Image Shown ***

Dake collects Sales Tax on all orders shipped to California

Click here for Shipping/Price Quote

Features:

  • Ratchet device permits lever to be used in most convenient position.
  • Handwheel advanced ram to work quickly.
  • Counterweight returns lever quickly after downstroke.
  • Pedestals available for models 1-1/2, 1-1/2B and 3A.
  • 5 Ton Capacity
  • Adjustable Table
  • Mandrel catcher on base
  • Hand-operated brake
  • Floor Model

Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Presses (metalworking)
Product Number DAK4M
Product Name Dake 4M 5-Ton Ratchet Lever Arbor Press - Adjustable Table
Unlock Full Specs
to access all available technical data

Similar Products

Machine Presses - 144554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 0.5000 tons (0.4536 metric tons)
View Details
Traveling Gantry Straightening Presses -  - Savage Engineering, Inc.
Specs
General Types Forming and Bending Machine
Operation Straightening / Flattening
Capacity 25 to 2500 tons (22.68 to 2268 metric tons)
View Details
Medium Duty Watson Clinching Machine -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Automation / Control Manual
Pressure 70 to 80 psi (49.26 to 56.3 m H2O)
View Details