Mile-X Equipment, Inc. Dake 2 1/2 6-Ton Compound Leverage Arbor Press - Fixed Table DAK2-1/2

Description
Click here for Shipping/Price Quote Features: Compound leverage mechanism allows greater pressure application with minimum effort. Sliding pin easily converts press from compound to single leverage. Rack and pinion table adjustment on model 4. Dual swinging tables for height adjustment on model 5. Pedestals available on all bench models. 6 Ton Capacity Fixed Table Designed for Broaching Hand-Operated Brake Bench Model Pedestal Available Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.
Description
Click here for Shipping/Price Quote Features: Compound leverage mechanism allows greater pressure application with minimum effort. Sliding pin easily converts press from compound to single leverage. Rack and pinion table adjustment on model 4. Dual swinging tables for height adjustment on model 5. Pedestals available on all bench models. 6 Ton Capacity Fixed Table Designed for Broaching Hand-Operated Brake Bench Model Pedestal Available Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.

Suppliers

Company
Product
Description
Supplier Links
Dake 2 1/2 6-Ton Compound Leverage Arbor Press - Fixed Table - DAK2-1/2 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Dake 2 1/2 6-Ton Compound Leverage Arbor Press - Fixed Table
DAK2-1/2
Dake 2 1/2 6-Ton Compound Leverage Arbor Press - Fixed Table DAK2-1/2
Click here for Shipping/Price Quote Features: Compound leverage mechanism allows greater pressure application with minimum effort. Sliding pin easily converts press from compound to single leverage. Rack and pinion table adjustment on model 4. Dual swinging tables for height adjustment on model 5. Pedestals available on all bench models. 6 Ton Capacity Fixed Table Designed for Broaching Hand-Operated Brake Bench Model Pedestal Available Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.

Click here for Shipping/Price Quote

Features:

  • Compound leverage mechanism allows greater pressure application with minimum effort.
  • Sliding pin easily converts press from compound to single leverage.
  • Rack and pinion table adjustment on model 4.
  • Dual swinging tables for height adjustment on model 5.
  • Pedestals available on all bench models.
  • 6 Ton Capacity
  • Fixed Table
  • Designed for Broaching
  • Hand-Operated Brake
  • Bench Model
  • Pedestal Available

Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Presses (metalworking)
Product Number DAK2-1/2
Product Name Dake 2 1/2 6-Ton Compound Leverage Arbor Press - Fixed Table
Unlock Full Specs
to access all available technical data

Similar Products

500 Ton Hot Press - Upacting -  - Savage Engineering, Inc.
Savage Engineering, Inc.
Specs
General Types Forming and Bending Machine
Stamping / Hydroforming / Converting / Punching Press Type Hot Press
Operation Straightening / Flattening; Hot, Creep and Superplastic Forming
View Details
Machine Presses - 144555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1 tons (0.9072 metric tons)
View Details
Surelok II Clinching Machine -  - Norlok Technology, Inc.
Norlok Technology, Inc.
Specs
General Types Clinching Machine; Punch Press; Sheet Metal
Operation Side Punching / Notching
Automation / Control Manual
View Details