Mile-X Equipment, Inc. OTC 1826 25 Ton Heavy-Duty "Open Throat" Press - FREE GOODS OTC1826

Description
OTC 1826 25 Ton Capacity Heavy-Duty "Open Throat" Press *** Actual Product May Differ From Image Shown *** PROMO: Receive a 1881 OTC Press Accessory Set for FREE with purchase of this press! Offer Only Valid October 1 thru December 31, 2011. Contact Us For More Information: 1.800.837.3818 This item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: “Open throat” feature enables ram to be positioned outside of press frame for fast axle bearing removal and installation, as well as other tasks Rugged press is covered by OTC Lifetime Marathon Warranty Press bed is raised or lowered with a hand crank, and a spring-return hydraulic ram is laterally adjustable for off-center work at full capacity Specifications: A: 68" B: 43" C: 28" D*: 3"–29" E: 6 7/8"–4 3/8" F: 4½" G: 32" H: 5½" J: 6½" K: 7" Floor Space: 28" x 25¼" * Lateral Head Movement Frame Shipped Assembled No. 1826 – 25-ton press. Includes No. 4016 hydraulic hand pump; No. 52025 hydraulic ram with 14" stroke; No. 9652 gauge; No. 03563 hose (3/8" ID x 8'); and pump mounting bracket. Wt., 646 lbs.
Description
OTC 1826 25 Ton Capacity Heavy-Duty "Open Throat" Press *** Actual Product May Differ From Image Shown *** PROMO: Receive a 1881 OTC Press Accessory Set for FREE with purchase of this press! Offer Only Valid October 1 thru December 31, 2011. Contact Us For More Information: 1.800.837.3818 This item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: “Open throat” feature enables ram to be positioned outside of press frame for fast axle bearing removal and installation, as well as other tasks Rugged press is covered by OTC Lifetime Marathon Warranty Press bed is raised or lowered with a hand crank, and a spring-return hydraulic ram is laterally adjustable for off-center work at full capacity Specifications: A: 68" B: 43" C: 28" D*: 3"–29" E: 6 7/8"–4 3/8" F: 4½" G: 32" H: 5½" J: 6½" K: 7" Floor Space: 28" x 25¼" * Lateral Head Movement Frame Shipped Assembled No. 1826 – 25-ton press. Includes No. 4016 hydraulic hand pump; No. 52025 hydraulic ram with 14" stroke; No. 9652 gauge; No. 03563 hose (3/8" ID x 8'); and pump mounting bracket. Wt., 646 lbs.

Suppliers

Company
Product
Description
Supplier Links
OTC 1826 25 Ton Heavy-Duty
Coldwater, OH, USA
OTC 1826 25 Ton Heavy-Duty "Open Throat" Press - FREE GOODS
OTC1826
OTC 1826 25 Ton Heavy-Duty "Open Throat" Press - FREE GOODS OTC1826
OTC 1826 25 Ton Capacity Heavy-Duty "Open Throat" Press *** Actual Product May Differ From Image Shown *** PROMO: Receive a 1881 OTC Press Accessory Set for FREE with purchase of this press! Offer Only Valid October 1 thru December 31, 2011. Contact Us For More Information: 1.800.837.3818 This item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: “Open throat” feature enables ram to be positioned outside of press frame for fast axle bearing removal and installation, as well as other tasks Rugged press is covered by OTC Lifetime Marathon Warranty Press bed is raised or lowered with a hand crank, and a spring-return hydraulic ram is laterally adjustable for off-center work at full capacity Specifications: A: 68" B: 43" C: 28" D*: 3"–29" E: 6 7/8"–4 3/8" F: 4½" G: 32" H: 5½" J: 6½" K: 7" Floor Space: 28" x 25¼" * Lateral Head Movement Frame Shipped Assembled No. 1826 – 25-ton press. Includes No. 4016 hydraulic hand pump; No. 52025 hydraulic ram with 14" stroke; No. 9652 gauge; No. 03563 hose (3/8" ID x 8'); and pump mounting bracket. Wt., 646 lbs.

OTC 1826 25 Ton Capacity Heavy-Duty "Open Throat" Press

*** Actual Product May Differ From Image Shown ***

PROMO: Receive a 1881 OTC Press Accessory Set for FREE with purchase of this press! Offer Only Valid October 1 thru December 31, 2011. Contact Us For More Information: 1.800.837.3818

This item ships by truck and extra shipping charges will apply to ship to a non-commercial address

Features:

  • “Open throat” feature enables ram to be positioned outside of press frame for fast axle bearing removal and installation, as well as other tasks
  • Rugged press is covered by OTC Lifetime Marathon Warranty
  • Press bed is raised or lowered with a hand crank, and a spring-return hydraulic ram is laterally adjustable for off-center work at full capacity

Specifications:

  • A: 68"
  • B: 43"
  • C: 28"
  • D*: 3"–29"
  • E: 6 7/8"–4 3/8"
  • F: 4½"
  • G: 32"
  • H: 5½"
  • J: 6½"
  • K: 7"
  • Floor Space: 28" x 25¼"

* Lateral Head Movement

Frame Shipped Assembled

No. 1826 25-ton press. Includes No. 4016 hydraulic hand pump; No. 52025 hydraulic ram with 14" stroke; No. 9652 gauge; No. 03563 hose (3/8" ID x 8'); and pump mounting bracket. Wt., 646 lbs.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Presses (metalworking)
Product Number OTC1826
Product Name OTC 1826 25 Ton Heavy-Duty "Open Throat" Press - FREE GOODS
Unlock Full Specs
to access all available technical data

Similar Products

Littlelok 1200 Fastening Machine -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Automation / Control Manual
Pressure 65 to 125 psi (45.75 to 87.97 m H2O)
View Details
Diespotting Press with Frontal Swing-Out Platen -  - Savage Engineering, Inc.
Specs
Operation Die Spotting
Capacity 50 to 300 tons (45.36 to 272 metric tons)
View Details