Mile-X Equipment, Inc. Dake 44-275 75-Ton Laboratory Press DAK44275

Description
Dake 44-275 75-Ton Laboratory Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric platens: The self-leveling, electrically heated, water cooled, precision ground steel platens are pre-wired into the control panel. Heating elements are replaceable. Precise temperature control: Each platen has its own complete set of controls including adjustable thermoswitch, built-in thermometer, power switch and pilot light. Temperatures are accurately controlled from 100° to 600°F. Hydraulic system: A unique pump design provides a rapid advance of the ram utilizing the high volume- low pressure portion of the pump. When the down stroke of the pump lever is used, the pump automatically converts to the high pressure-low volume output providing accurate control and easy operation. The carefully constructed hydraulic system enables the press to hold pressure for extra long periods of time. The release valve on the side of the press enables the operator to adjust the pressure accurately as well as accomplish gradual decompression or fast opening of the press. Two position ram: A removable adaptor is placed between the self-leveling platen and the ram. By removing the adaptor, a greater daylight dimension is available. Control panel: A conveniently located panel at the top of the press is isolated from the press and is cooled by an air space between the housing and the upper platen. All electricals are mounted on a common plaque for easy servicing. Specifications:
Description
Dake 44-275 75-Ton Laboratory Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric platens: The self-leveling, electrically heated, water cooled, precision ground steel platens are pre-wired into the control panel. Heating elements are replaceable. Precise temperature control: Each platen has its own complete set of controls including adjustable thermoswitch, built-in thermometer, power switch and pilot light. Temperatures are accurately controlled from 100° to 600°F. Hydraulic system: A unique pump design provides a rapid advance of the ram utilizing the high volume- low pressure portion of the pump. When the down stroke of the pump lever is used, the pump automatically converts to the high pressure-low volume output providing accurate control and easy operation. The carefully constructed hydraulic system enables the press to hold pressure for extra long periods of time. The release valve on the side of the press enables the operator to adjust the pressure accurately as well as accomplish gradual decompression or fast opening of the press. Two position ram: A removable adaptor is placed between the self-leveling platen and the ram. By removing the adaptor, a greater daylight dimension is available. Control panel: A conveniently located panel at the top of the press is isolated from the press and is cooled by an air space between the housing and the upper platen. All electricals are mounted on a common plaque for easy servicing. Specifications:

Suppliers

Company
Product
Description
Supplier Links
Dake 44-275 75-Ton Laboratory Press - DAK44275 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Dake 44-275 75-Ton Laboratory Press
DAK44275
Dake 44-275 75-Ton Laboratory Press DAK44275
Dake 44-275 75-Ton Laboratory Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric platens: The self-leveling, electrically heated, water cooled, precision ground steel platens are pre-wired into the control panel. Heating elements are replaceable. Precise temperature control: Each platen has its own complete set of controls including adjustable thermoswitch, built-in thermometer, power switch and pilot light. Temperatures are accurately controlled from 100° to 600°F. Hydraulic system: A unique pump design provides a rapid advance of the ram utilizing the high volume- low pressure portion of the pump. When the down stroke of the pump lever is used, the pump automatically converts to the high pressure-low volume output providing accurate control and easy operation. The carefully constructed hydraulic system enables the press to hold pressure for extra long periods of time. The release valve on the side of the press enables the operator to adjust the pressure accurately as well as accomplish gradual decompression or fast opening of the press. Two position ram: A removable adaptor is placed between the self-leveling platen and the ram. By removing the adaptor, a greater daylight dimension is available. Control panel: A conveniently located panel at the top of the press is isolated from the press and is cooled by an air space between the housing and the upper platen. All electricals are mounted on a common plaque for easy servicing. Specifications:

Dake 44-275 75-Ton Laboratory Press

*** Actual Product May Differ From Image Shown ***

Dake collects Sales Tax on all orders shipped to California

Features:

  • Electric platens: The self-leveling, electrically heated, water cooled, precision ground steel platens are pre-wired into the control panel. Heating elements are replaceable.
  • Precise temperature control: Each platen has its own complete set of controls including adjustable thermoswitch, built-in thermometer, power switch and pilot light. Temperatures are accurately controlled from 100° to 600°F.
  • Hydraulic system: A unique pump design provides a rapid advance of the ram utilizing the high volume- low pressure portion of the pump. When the down stroke of the pump lever is used, the pump automatically converts to the high pressure-low volume output providing accurate control and easy operation. The carefully constructed hydraulic system enables the press to hold pressure for extra long periods of time. The release valve on the side of the press enables the operator to adjust the pressure accurately as well as accomplish gradual decompression or fast opening of the press.
  • Two position ram: A removable adaptor is placed between the self-leveling platen and the ram. By removing the adaptor, a greater daylight dimension is available.
  • Control panel: A conveniently located panel at the top of the press is isolated from the press and is cooled by an air space between the housing and the upper platen. All electricals are mounted on a common plaque for easy servicing.

Specifications:

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Presses (metalworking)
Product Number DAK44275
Product Name Dake 44-275 75-Ton Laboratory Press
Unlock Full Specs
to access all available technical data

Similar Products

Medium Duty Watson Clinching Machine -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Automation / Control Manual
Pressure 70 to 80 psi (49.26 to 56.3 m H2O)
View Details
C-Frame Straightening Press -  - Savage Engineering, Inc.
Savage Engineering, Inc.
Specs
General Types Forming and Bending Machine
Operation Straightening / Flattening
Capacity 12 to 300 tons (10.89 to 272 metric tons)
View Details