Mile-X Equipment, Inc. Jet 333610 AP-1 1 Ton Arbor Press JETAP1

Description
Jet AP-1 1 Ton Arbor Press For all production and assembly applications Precision cut steel rams and pinions for accurate operation Tables and slotted table-plates are flat and parallel to provide accurate support. Jet arbor presses come in models ranging from 1/2 ton through 5 ton. These presses are economically priced and designed to assist with pressing, bending and straightening operations. Arbor presses are easy to use with only hand operated pressure. Two year factory warranty. Great for home use or business applications. Jet has more than 800 authorized service centers throughout the US and carrys millions of dollars in spare parts to get you back going if the need arises. Mile-X carries most of these models in stock and these presses usually ship within 24 hours after order. Local shoppers can also arrange to pick these models up at discounted prices. Since we buy directly from Jet, you can buy all your Jet products at Mile-X with confidence that you can be supported in the future. If you need more options, check out our Dake Arbor Presses. Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams
Description
Jet AP-1 1 Ton Arbor Press For all production and assembly applications Precision cut steel rams and pinions for accurate operation Tables and slotted table-plates are flat and parallel to provide accurate support. Jet arbor presses come in models ranging from 1/2 ton through 5 ton. These presses are economically priced and designed to assist with pressing, bending and straightening operations. Arbor presses are easy to use with only hand operated pressure. Two year factory warranty. Great for home use or business applications. Jet has more than 800 authorized service centers throughout the US and carrys millions of dollars in spare parts to get you back going if the need arises. Mile-X carries most of these models in stock and these presses usually ship within 24 hours after order. Local shoppers can also arrange to pick these models up at discounted prices. Since we buy directly from Jet, you can buy all your Jet products at Mile-X with confidence that you can be supported in the future. If you need more options, check out our Dake Arbor Presses. Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams

Suppliers

Company
Product
Description
Supplier Links
Jet 333610 AP-1 1 Ton Arbor Press - JETAP1 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Jet 333610 AP-1 1 Ton Arbor Press
JETAP1
Jet 333610 AP-1 1 Ton Arbor Press JETAP1
Jet AP-1 1 Ton Arbor Press For all production and assembly applications Precision cut steel rams and pinions for accurate operation Tables and slotted table-plates are flat and parallel to provide accurate support. Jet arbor presses come in models ranging from 1/2 ton through 5 ton. These presses are economically priced and designed to assist with pressing, bending and straightening operations. Arbor presses are easy to use with only hand operated pressure. Two year factory warranty. Great for home use or business applications. Jet has more than 800 authorized service centers throughout the US and carrys millions of dollars in spare parts to get you back going if the need arises. Mile-X carries most of these models in stock and these presses usually ship within 24 hours after order. Local shoppers can also arrange to pick these models up at discounted prices. Since we buy directly from Jet, you can buy all your Jet products at Mile-X with confidence that you can be supported in the future. If you need more options, check out our Dake Arbor Presses. Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams

Jet AP-1 1 Ton Arbor Press

For all production and assembly applications

Precision cut steel rams and pinions for accurate operation

Tables and slotted table-plates are flat and parallel to provide accurate support.

Jet arbor presses come in models ranging from 1/2 ton through 5 ton. These presses are economically priced and designed to assist with pressing, bending and straightening operations. Arbor presses are easy to use with only hand operated pressure. Two year factory warranty. Great for home use or business applications. Jet has more than 800 authorized service centers throughout the US and carrys millions of dollars in spare parts to get you back going if the need arises. Mile-X carries most of these models in stock and these presses usually ship within 24 hours after order. Local shoppers can also arrange to pick these models up at discounted prices. Since we buy directly from Jet, you can buy all your Jet products at Mile-X with confidence that you can be supported in the future.

If you need more options, check out our Dake Arbor Presses. Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Presses (metalworking)
Product Number JETAP1
Product Name Jet 333610 AP-1 1 Ton Arbor Press
Unlock Full Specs
to access all available technical data

Similar Products

Machine Presses - 144556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 2 tons (1.81 metric tons)
View Details
4 Post Drawing Press -  - Savage Engineering, Inc.
Savage Engineering, Inc.
Specs
General Types Forming and Bending Machine
Operation Deep Drawing; Trimming, Compacting, Molding
Capacity 10 to 3000 tons (9.07 to 2722 metric tons)
View Details
Littlelok 1200 Fastening Machine -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Automation / Control Manual
Pressure 65 to 125 psi (45.75 to 87.97 m H2O)
View Details