OTC 1823A 12 Ton Hydraulic Shop Press with Bottle Jack *** Actual Product May Differ From Image Shown ***
This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address
Features: All bottle jacks have an overload valve built into them
Press Specifications: A: 84½" B: 72" C: 2" – 42" D: 28¾" E: 28" J: 4 3/8"
Bottle Jack Specifications: Stroke: 6¼" No. Of Pump Strokes To Extend Piston 1 Inch: 19
Height With Screw Extended: 19"
Weight: 221 lbs.
This hydraulic bottle jack press has an overload valve built into them. This comes with the Lifetime Marathon Warranty, and also is made in the USA!
No. 1823A – 12-ton capacity press with a OTC bottle jack. Wt., 221 lbs
OTC 1823A 12 Ton Hydraulic Shop Press with Bottle Jack
*** Actual Product May Differ From Image Shown ***
This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address
Features:
- All bottle jacks have an overload valve built into them
Press Specifications:
- A: 84½"
- B: 72"
- C: 2" – 42"
- D: 28¾"
- E: 28"
- J: 4 3/8"
Bottle Jack Specifications:
- Stroke: 6¼"
- No. Of Pump Strokes To Extend Piston 1 Inch: 19
- Height With Screw Extended: 19"
- Weight: 221 lbs.
This hydraulic bottle jack press has an overload valve built into them. This comes with the Lifetime Marathon Warranty, and also is made in the USA!
No. 1823A – 12-ton capacity press with a OTC bottle jack. Wt., 221 lbs