Mile-X Equipment, Inc. OTC 1846A 55 Ton Heavy-Duty Press - FREE GOODS PROMO OTC1846A

Description
Receive a 1882 OTC Press Accessory Set for FREE with purchase of this press! Offer Only Valid October 1 thru December 31, 2011. Contact Us For More Information: 1.800.837.3818 This item ships by truck and extra shipping charges will apply to ship to a non-commercial address The OTC-1846A hydraulic shop press is the ultimate in pressing power. American made and 55 tons of pushing force. Large 36" opening between press uprights allows easy handling of large gears, shafts, sprockets, and other components serviced in truck, construction, and agricultural equipment shops. Controlled by a hand operated winch and cable mechanism that gives the operator precise control in adjustment of lower press bolster to any height. Features: Side-to-side positioning of ram allows full capacity pressing along entire bolster length without buckling or bending Covered by OTC Lifetime Marathon Warranty Hydraulic ram features 13" of stroke Choice of hydraulic power units Specifications: A: 72" B: 48½" C: 36" D*: 3¼"–32¾" E: 6"–42" F: 6" G: 36" H: 6¾" J: 8" Floor Space: 56½" x 36" No. 1846A – Same as No. 1845 except has No. 4016 hydraulic hand pump and single-acting ram No. 65458 with 10-1/8" stroke. Wt., 911 lbs.
Description
Receive a 1882 OTC Press Accessory Set for FREE with purchase of this press! Offer Only Valid October 1 thru December 31, 2011. Contact Us For More Information: 1.800.837.3818 This item ships by truck and extra shipping charges will apply to ship to a non-commercial address The OTC-1846A hydraulic shop press is the ultimate in pressing power. American made and 55 tons of pushing force. Large 36" opening between press uprights allows easy handling of large gears, shafts, sprockets, and other components serviced in truck, construction, and agricultural equipment shops. Controlled by a hand operated winch and cable mechanism that gives the operator precise control in adjustment of lower press bolster to any height. Features: Side-to-side positioning of ram allows full capacity pressing along entire bolster length without buckling or bending Covered by OTC Lifetime Marathon Warranty Hydraulic ram features 13" of stroke Choice of hydraulic power units Specifications: A: 72" B: 48½" C: 36" D*: 3¼"–32¾" E: 6"–42" F: 6" G: 36" H: 6¾" J: 8" Floor Space: 56½" x 36" No. 1846A – Same as No. 1845 except has No. 4016 hydraulic hand pump and single-acting ram No. 65458 with 10-1/8" stroke. Wt., 911 lbs.

Suppliers

Company
Product
Description
Supplier Links
OTC 1846A 55 Ton Heavy-Duty Press - FREE GOODS PROMO - OTC1846A - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1846A 55 Ton Heavy-Duty Press - FREE GOODS PROMO
OTC1846A
OTC 1846A 55 Ton Heavy-Duty Press - FREE GOODS PROMO OTC1846A
Receive a 1882 OTC Press Accessory Set for FREE with purchase of this press! Offer Only Valid October 1 thru December 31, 2011. Contact Us For More Information: 1.800.837.3818 This item ships by truck and extra shipping charges will apply to ship to a non-commercial address The OTC-1846A hydraulic shop press is the ultimate in pressing power. American made and 55 tons of pushing force. Large 36" opening between press uprights allows easy handling of large gears, shafts, sprockets, and other components serviced in truck, construction, and agricultural equipment shops. Controlled by a hand operated winch and cable mechanism that gives the operator precise control in adjustment of lower press bolster to any height. Features: Side-to-side positioning of ram allows full capacity pressing along entire bolster length without buckling or bending Covered by OTC Lifetime Marathon Warranty Hydraulic ram features 13" of stroke Choice of hydraulic power units Specifications: A: 72" B: 48½" C: 36" D*: 3¼"–32¾" E: 6"–42" F: 6" G: 36" H: 6¾" J: 8" Floor Space: 56½" x 36" No. 1846A – Same as No. 1845 except has No. 4016 hydraulic hand pump and single-acting ram No. 65458 with 10-1/8" stroke. Wt., 911 lbs.

Receive a 1882 OTC Press Accessory Set for FREE with purchase of this press! Offer Only Valid October 1 thru December 31, 2011. Contact Us For More Information: 1.800.837.3818

This item ships by truck and extra shipping charges will apply to ship to a non-commercial address

The OTC-1846A hydraulic shop press is the ultimate in pressing power. American made and 55 tons of pushing force. Large 36" opening between press uprights allows easy handling of large gears, shafts, sprockets, and other components serviced in truck, construction, and agricultural equipment shops. Controlled by a hand operated winch and cable mechanism that gives the operator precise control in adjustment of lower press bolster to any height.

Features:

  • Side-to-side positioning of ram allows full capacity pressing along entire bolster length without buckling or bending
  • Covered by OTC Lifetime Marathon Warranty
  • Hydraulic ram features 13" of stroke
  • Choice of hydraulic power units

Specifications:

  • A: 72"
  • B: 48½"
  • C: 36"
  • D*: 3¼"–32¾"
  • E: 6"–42"
  • F: 6"
  • G: 36"
  • H: 6¾"
  • J: 8"
  • Floor Space: 56½" x 36"

No. 1846A – Same as No. 1845 except has No. 4016 hydraulic hand pump and single-acting ram No. 65458 with 10-1/8" stroke. Wt., 911 lbs.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Presses (metalworking)
Product Number OTC1846A
Product Name OTC 1846A 55 Ton Heavy-Duty Press - FREE GOODS PROMO
Unlock Full Specs
to access all available technical data

Similar Products

ASTRACLINCH Mega Line Clinching Machine -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Operation Side Punching / Notching
Automation / Control Manual
View Details
Traveling Gantry Straightening Presses -  - Savage Engineering, Inc.
Specs
General Types Forming and Bending Machine
Operation Straightening / Flattening
Capacity 25 to 2500 tons (22.68 to 2268 metric tons)
View Details
RS Components, Ltd.
Specs
Capacity 0.0 tons (0.0 metric tons)
View Details