Mile-X Equipment, Inc. Dake 2 6-Ton Compound Leverage Arbor Press - Fixed Table DAK2

Description
Dake 2 (6 Ton) Compound Leverage Arbor Press - Fixed Table ** Pedestal Not Included *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Features: Compound leverage mechanism allows greater pressure application with minimum effort. Sliding pin easily converts press from compound to single leverage. Rack and pinion table adjustment on model 4. Dual swinging tables for height adjustment on model 5. Pedestals available on all bench models. 6 Ton Capacity Fixed Table Large arbor designed for electrical and generator work Hand-operated brake Bench Model Pedestal available Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.
Description
Dake 2 (6 Ton) Compound Leverage Arbor Press - Fixed Table ** Pedestal Not Included *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Features: Compound leverage mechanism allows greater pressure application with minimum effort. Sliding pin easily converts press from compound to single leverage. Rack and pinion table adjustment on model 4. Dual swinging tables for height adjustment on model 5. Pedestals available on all bench models. 6 Ton Capacity Fixed Table Large arbor designed for electrical and generator work Hand-operated brake Bench Model Pedestal available Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.

Suppliers

Company
Product
Description
Supplier Links
Dake 2 6-Ton Compound Leverage Arbor Press - Fixed Table - DAK2 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Dake 2 6-Ton Compound Leverage Arbor Press - Fixed Table
DAK2
Dake 2 6-Ton Compound Leverage Arbor Press - Fixed Table DAK2
Dake 2 (6 Ton) Compound Leverage Arbor Press - Fixed Table ** Pedestal Not Included *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Features: Compound leverage mechanism allows greater pressure application with minimum effort. Sliding pin easily converts press from compound to single leverage. Rack and pinion table adjustment on model 4. Dual swinging tables for height adjustment on model 5. Pedestals available on all bench models. 6 Ton Capacity Fixed Table Large arbor designed for electrical and generator work Hand-operated brake Bench Model Pedestal available Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.

Dake 2 (6 Ton) Compound Leverage Arbor Press - Fixed Table

** Pedestal Not Included

*** Actual Product May Differ From Image Shown ***

Dake collects Sales Tax on all orders shipped to California

Click here for Shipping/Price Quote

Features:

  • Compound leverage mechanism allows greater pressure application with minimum effort.
  • Sliding pin easily converts press from compound to single leverage.
  • Rack and pinion table adjustment on model 4.
  • Dual swinging tables for height adjustment on model 5.
  • Pedestals available on all bench models.
  • 6 Ton Capacity
  • Fixed Table
  • Large arbor designed for electrical and generator work
  • Hand-operated brake
  • Bench Model
  • Pedestal available

Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Presses (metalworking)
Product Number DAK2
Product Name Dake 2 6-Ton Compound Leverage Arbor Press - Fixed Table
Unlock Full Specs
to access all available technical data

Similar Products

Machine Presses - 254850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1.2 tons (1.09 metric tons)
View Details
100 Ton Superplastic Forming Press -  - Savage Engineering, Inc.
Specs
General Types Forming and Bending Machine
Operation Press Forming / Embossing; Hot, Creep and Superplastic Forming
Capacity 100 tons (90.72 metric tons)
View Details
Custom Clinching Machines -  - Norlok Technology, Inc.
Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Technology Air or Pneumatic
View Details