Dake 44-225 25-Ton Laboratory Press Dake collects Sales Tax on all orders shipped to California
Features: Electric platens: The self-leveling, electrically heated, water cooled, precision ground steel platens are pre-wired into the control panel. Heating elements are replaceable. Precise temperature control: Each platen has its own complete set of controls including adjustable thermoswitch, built-in thermometer, power switch and pilot light. Temperatures are accurately controlled from 100° to 600°F. Hydraulic system: A unique pump design provides a rapid advance of the ram utilizing the high volume- low pressure portion of the pump. When the down stroke of the pump lever is used, the pump automatically converts to the high pressure-low volume output providing accurate control and easy operation. The carefully constructed hydraulic system enables the press to hold pressure for extra long periods of time. The release valve on the side of the press enables the operator to adjust the pressure accurately as well as accomplish gradual decompression or fast opening of the press. Two position ram: A removable adaptor is placed between the self-leveling platen and the ram. By removing the adaptor, a greater daylight dimension is available. Control panel: A conveniently located panel at the top of the press is isolated from the press and is cooled by an air space between the housing and the upper platen. All electricals are mounted on a common plaque for easy servicing.
Dake 44-225 25-Ton Laboratory Press
Dake collects Sales Tax on all orders shipped to California
Features:
- Electric platens: The self-leveling, electrically heated, water cooled, precision ground steel platens are pre-wired into the control panel. Heating elements are replaceable.
- Precise temperature control: Each platen has its own complete set of controls including adjustable thermoswitch, built-in thermometer, power switch and pilot light. Temperatures are accurately controlled from 100° to 600°F.
- Hydraulic system: A unique pump design provides a rapid advance of the ram utilizing the high volume- low pressure portion of the pump. When the down stroke of the pump lever is used, the pump automatically converts to the high pressure-low volume output providing accurate control and easy operation. The carefully constructed hydraulic system enables the press to hold pressure for extra long periods of time. The release valve on the side of the press enables the operator to adjust the pressure accurately as well as accomplish gradual decompression or fast opening of the press.
- Two position ram: A removable adaptor is placed between the self-leveling platen and the ram. By removing the adaptor, a greater daylight dimension is available.
- Control panel: A conveniently located panel at the top of the press is isolated from the press and is cooled by an air space between the housing and the upper platen. All electricals are mounted on a common plaque for easy servicing.