Mile-X Equipment, Inc. Dake 28-604 4-Ton C-Frame Bench Press DAK28604

Description
Dake 4-Ton C-Frame Bench Press Dake collects Sales Tax on all orders shipped to California *** Actual Product May Differ From Image Shown *** Features: Adjustable return stroke, activated by proximity switch, permits accurate control of ram movement. Remote pressure adjustment easily sets maximum pressure desired. Light-sensitive thumb pads must be engaged simultaneously before ram will move and cannot be mechanically by-passed. Run-jog selector allows fast, easy job set- up. Hydraulic cylinders are manufactured to withstand 3000 psi, but are used at less than 2000 psi to prolong service life. Standard Equipment: ** For each press ordered, select the bolster, nose piece, and desired voltage that meet your needs. ** Bolsters can easily be removed and replaced for different jobs. Select one for each press ordered. Additional bolsters are available as optional equipment. Plain bolster Bolster with U-Slot Bolster with bored hole Nose pieces available. Select one. Threaded nose piece Flanged nose piece Voltages available. Select one. 208 volts, 3 phase 230 volts, 3 phase 460 volts, 3 phase 575 volts, 3 phase Optional Equipment: Pedestals Air/oil heat exchanger Pressure reversal control Distance reversal control Variable speed control External dwell timer Piece/cycle counter
Description
Dake 4-Ton C-Frame Bench Press Dake collects Sales Tax on all orders shipped to California *** Actual Product May Differ From Image Shown *** Features: Adjustable return stroke, activated by proximity switch, permits accurate control of ram movement. Remote pressure adjustment easily sets maximum pressure desired. Light-sensitive thumb pads must be engaged simultaneously before ram will move and cannot be mechanically by-passed. Run-jog selector allows fast, easy job set- up. Hydraulic cylinders are manufactured to withstand 3000 psi, but are used at less than 2000 psi to prolong service life. Standard Equipment: ** For each press ordered, select the bolster, nose piece, and desired voltage that meet your needs. ** Bolsters can easily be removed and replaced for different jobs. Select one for each press ordered. Additional bolsters are available as optional equipment. Plain bolster Bolster with U-Slot Bolster with bored hole Nose pieces available. Select one. Threaded nose piece Flanged nose piece Voltages available. Select one. 208 volts, 3 phase 230 volts, 3 phase 460 volts, 3 phase 575 volts, 3 phase Optional Equipment: Pedestals Air/oil heat exchanger Pressure reversal control Distance reversal control Variable speed control External dwell timer Piece/cycle counter

Suppliers

Company
Product
Description
Supplier Links
Dake 28-604 4-Ton C-Frame Bench Press - DAK28604 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Dake 28-604 4-Ton C-Frame Bench Press
DAK28604
Dake 28-604 4-Ton C-Frame Bench Press DAK28604
Dake 4-Ton C-Frame Bench Press Dake collects Sales Tax on all orders shipped to California *** Actual Product May Differ From Image Shown *** Features: Adjustable return stroke, activated by proximity switch, permits accurate control of ram movement. Remote pressure adjustment easily sets maximum pressure desired. Light-sensitive thumb pads must be engaged simultaneously before ram will move and cannot be mechanically by-passed. Run-jog selector allows fast, easy job set- up. Hydraulic cylinders are manufactured to withstand 3000 psi, but are used at less than 2000 psi to prolong service life. Standard Equipment: ** For each press ordered, select the bolster, nose piece, and desired voltage that meet your needs. ** Bolsters can easily be removed and replaced for different jobs. Select one for each press ordered. Additional bolsters are available as optional equipment. Plain bolster Bolster with U-Slot Bolster with bored hole Nose pieces available. Select one. Threaded nose piece Flanged nose piece Voltages available. Select one. 208 volts, 3 phase 230 volts, 3 phase 460 volts, 3 phase 575 volts, 3 phase Optional Equipment: Pedestals Air/oil heat exchanger Pressure reversal control Distance reversal control Variable speed control External dwell timer Piece/cycle counter

Dake 4-Ton C-Frame Bench Press

Dake collects Sales Tax on all orders shipped to California

*** Actual Product May Differ From Image Shown ***

Features:

  • Adjustable return stroke, activated by proximity switch, permits accurate control of ram movement.
  • Remote pressure adjustment easily sets maximum pressure desired.
  • Light-sensitive thumb pads must be engaged simultaneously before ram will move and cannot be mechanically by-passed.
  • Run-jog selector allows fast, easy job set- up.
  • Hydraulic cylinders are manufactured to withstand 3000 psi, but are used at less than 2000 psi to prolong service life.

Standard Equipment:

** For each press ordered, select the bolster, nose piece, and desired voltage that meet your needs. **

  • Bolsters can easily be removed and replaced for different jobs.
    • Select one for each press ordered. Additional bolsters are available as optional equipment.
      1. Plain bolster
      2. Bolster with U-Slot
      3. Bolster with bored hole
  • Nose pieces available.
    • Select one.
      1. Threaded nose piece
      2. Flanged nose piece
  • Voltages available.
    • Select one.
      1. 208 volts, 3 phase
      2. 230 volts, 3 phase
      3. 460 volts, 3 phase
      4. 575 volts, 3 phase

Optional Equipment:

  • Pedestals
  • Air/oil heat exchanger
  • Pressure reversal control
  • Distance reversal control
  • Variable speed control
  • External dwell timer
  • Piece/cycle counter
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Presses (metalworking)
Product Number DAK28604
Product Name Dake 28-604 4-Ton C-Frame Bench Press
Unlock Full Specs
to access all available technical data

Similar Products

100 Ton Superplastic Forming Press -  - Savage Engineering, Inc.
Specs
General Types Forming and Bending Machine
Operation Press Forming / Embossing; Hot, Creep and Superplastic Forming
Capacity 100 tons (90.72 metric tons)
View Details
Machine Presses - 144556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 2 tons (1.81 metric tons)
View Details
Slip On Flange Watson Clinching Machine -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Automation / Control Manual
Pressure 70 to 80 psi (49.26 to 56.3 m H2O)
View Details