Mile-X Equipment, Inc. OTC 1826A 25 Ton Heavy-Duty "Open Throat" Press - FREE GOODS OTC1826A

Description
Features: “Open throat” feature enables ram to be positioned outside of press frame for fast axle bearing removal and installation, as well as other tasks Rugged press is covered by OTC Lifetime Marathon Warranty Press bed is raised or lowered with a hand crank, and a springreturn hydraulic ram is laterally adjustable for off-center work at full capacity Specification: A: 68" B: 43" C: 28" D*: 3"–29" E: 6 7/8"–4 3/8" F: 4½" G: 32" H: 5½" J: 6½" K: 7" Floor Space: 28" x 25¼" *Lateral head movement Frame shipped assembled No. 1826A – 25-ton press. Includes No. 4020 air/hydraulic hand pump; equipped the same as 1826.
Description
Features: “Open throat” feature enables ram to be positioned outside of press frame for fast axle bearing removal and installation, as well as other tasks Rugged press is covered by OTC Lifetime Marathon Warranty Press bed is raised or lowered with a hand crank, and a springreturn hydraulic ram is laterally adjustable for off-center work at full capacity Specification: A: 68" B: 43" C: 28" D*: 3"–29" E: 6 7/8"–4 3/8" F: 4½" G: 32" H: 5½" J: 6½" K: 7" Floor Space: 28" x 25¼" *Lateral head movement Frame shipped assembled No. 1826A – 25-ton press. Includes No. 4020 air/hydraulic hand pump; equipped the same as 1826.

Suppliers

Company
Product
Description
Supplier Links
OTC 1826A 25 Ton Heavy-Duty
Coldwater, OH, USA
OTC 1826A 25 Ton Heavy-Duty "Open Throat" Press - FREE GOODS
OTC1826A
OTC 1826A 25 Ton Heavy-Duty "Open Throat" Press - FREE GOODS OTC1826A
Features: “Open throat” feature enables ram to be positioned outside of press frame for fast axle bearing removal and installation, as well as other tasks Rugged press is covered by OTC Lifetime Marathon Warranty Press bed is raised or lowered with a hand crank, and a springreturn hydraulic ram is laterally adjustable for off-center work at full capacity Specification: A: 68" B: 43" C: 28" D*: 3"–29" E: 6 7/8"–4 3/8" F: 4½" G: 32" H: 5½" J: 6½" K: 7" Floor Space: 28" x 25¼" *Lateral head movement Frame shipped assembled No. 1826A – 25-ton press. Includes No. 4020 air/hydraulic hand pump; equipped the same as 1826.

Features:

  • “Open throat” feature enables ram to be positioned outside of press frame for fast axle bearing removal and installation, as well as other tasks
  • Rugged press is covered by OTC Lifetime Marathon Warranty
  • Press bed is raised or lowered with a hand crank, and a springreturn hydraulic ram is laterally adjustable for off-center work at full capacity

Specification:

  • A: 68"
  • B: 43"
  • C: 28"
  • D*: 3"–29"
  • E: 6 7/8"–4 3/8"
  • F: 4½"
  • G: 32"
  • H: 5½"
  • J: 6½"
  • K: 7"
  • Floor Space: 28" x 25¼"

*Lateral head movement

Frame shipped assembled

No. 1826A – 25-ton press. Includes No. 4020 air/hydraulic hand pump; equipped the same as 1826.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Presses (metalworking)
Product Number OTC1826A
Product Name OTC 1826A 25 Ton Heavy-Duty "Open Throat" Press - FREE GOODS
Unlock Full Specs
to access all available technical data

Similar Products

4 Post Metalworking Blanking Press -  - Savage Engineering, Inc.
Specs
General Types Stamping Press
Operation Blanking; Trimming
Capacity 10 to 800 tons (9.07 to 726 metric tons)
View Details
Slip On Flange Watson Clinching Machine -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Automation / Control Manual
Pressure 70 to 80 psi (49.26 to 56.3 m H2O)
View Details