Mile-X Equipment, Inc. Dake 1 1/2B 3-Ton Broaching Ratchet Lever Arbor Press - Fixe DAK1-1/2B

Description
Dake 1-1/2 B 3-Ton Broaching Ratchet Lever Arbor Press (Fixed Table) ** Pedestal Not Included *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Features: Ratchet device permits lever to be used in most convenient position. Handwheel advanced ram to work quickly. Counterweight returns lever quickly after downstroke. Pedestals available for models 1-1/2, 1-1/2B and 3A. Fixed Table Designed for Broaching Friction Brake Bench Model Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.
Description
Dake 1-1/2 B 3-Ton Broaching Ratchet Lever Arbor Press (Fixed Table) ** Pedestal Not Included *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Features: Ratchet device permits lever to be used in most convenient position. Handwheel advanced ram to work quickly. Counterweight returns lever quickly after downstroke. Pedestals available for models 1-1/2, 1-1/2B and 3A. Fixed Table Designed for Broaching Friction Brake Bench Model Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.

Suppliers

Company
Product
Description
Supplier Links
Dake 1 1/2B 3-Ton Broaching Ratchet Lever Arbor Press - Fixe - DAK1-1/2B - Mile-X Equipment, Inc.
Coldwater, OH, USA
Dake 1 1/2B 3-Ton Broaching Ratchet Lever Arbor Press - Fixe
DAK1-1/2B
Dake 1 1/2B 3-Ton Broaching Ratchet Lever Arbor Press - Fixe DAK1-1/2B
Dake 1-1/2 B 3-Ton Broaching Ratchet Lever Arbor Press (Fixed Table) ** Pedestal Not Included *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Features: Ratchet device permits lever to be used in most convenient position. Handwheel advanced ram to work quickly. Counterweight returns lever quickly after downstroke. Pedestals available for models 1-1/2, 1-1/2B and 3A. Fixed Table Designed for Broaching Friction Brake Bench Model Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.

Dake 1-1/2 B 3-Ton Broaching Ratchet Lever Arbor Press (Fixed Table)

** Pedestal Not Included

*** Actual Product May Differ From Image Shown ***

Dake collects Sales Tax on all orders shipped to California

Click here for Shipping/Price Quote

Features:

  • Ratchet device permits lever to be used in most convenient position.
  • Handwheel advanced ram to work quickly.
  • Counterweight returns lever quickly after downstroke.
  • Pedestals available for models 1-1/2, 1-1/2B and 3A.
  • Fixed Table
  • Designed for Broaching
  • Friction Brake
  • Bench Model

Nobody in the industry offers a wider range of tonnage and sizes in arbor presses than Dake. 18 different arbor presses in standard single leverage, ratchet-type single leverage, and compound leverage models. For strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Presses (metalworking)
Product Number DAK1-1/2B
Product Name Dake 1 1/2B 3-Ton Broaching Ratchet Lever Arbor Press - Fixe
Unlock Full Specs
to access all available technical data

Similar Products

Straight Side Pre-Stressed Housing Press -  - Savage Engineering, Inc.
Specs
General Types Punch Press; Stamping Press
Operation Blanking; Extrusion; Piercing / Hole Punching
Capacity 50 to 2500 tons (45.36 to 2268 metric tons)
View Details
EZ Clinch™ Battery Powered Clinching Tool -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Production Rate 7 to 9 Strokes / Minute
Throat 0.4000 to 0.8000 inch (10.16 to 20.32 mm)
View Details