Mile-X Equipment, Inc. Dake 28-608 8-Ton C-Frame Bench Press DAK28608

Description
Dake 8-Ton C-Frame Bench Press Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Features: Adjustable return stroke, activated by proximity switch, permits accurate control of ram movement. Remote pressure adjustment easily sets maximum pressure desired. Light-sensitive thumb pads must be engaged simultaneously before ram will move and cannot be mechanically by-passed. Run-jog selector allows fast, easy job set- up. Hydraulic cylinders are manufactured to withstand 3000 psi, but are used at less than 2000 psi to prolong service life. Note: Press is shown without point of operation guarding. Guarding is required for safe operation - See ANSI B 11.2 bulletin. Standard Equipment: ** For each press ordered, select the bolster, nose piece, and desired voltage that meet your needs. ** Bolsters can easily be removed and replaced for different jobs. Select one for each press ordered. Additional bolsters are available as optional equipment. Plain bolster Bolster with U-slot Bolster with bored hole Nose pieces available. Select One. Threaded nose piece Flanged nose piece Voltages available. Select One. 208 volts, 3 phase 230 volts, 3 phase 460 volts, 3 phase 575 volts, 3 phase Optional Equipment: Pedestals Air/oil heat exchanger Pressure reversal control Distance reversal control Variable speed control External dwell timer Piece/cycle counter
Description
Dake 8-Ton C-Frame Bench Press Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Features: Adjustable return stroke, activated by proximity switch, permits accurate control of ram movement. Remote pressure adjustment easily sets maximum pressure desired. Light-sensitive thumb pads must be engaged simultaneously before ram will move and cannot be mechanically by-passed. Run-jog selector allows fast, easy job set- up. Hydraulic cylinders are manufactured to withstand 3000 psi, but are used at less than 2000 psi to prolong service life. Note: Press is shown without point of operation guarding. Guarding is required for safe operation - See ANSI B 11.2 bulletin. Standard Equipment: ** For each press ordered, select the bolster, nose piece, and desired voltage that meet your needs. ** Bolsters can easily be removed and replaced for different jobs. Select one for each press ordered. Additional bolsters are available as optional equipment. Plain bolster Bolster with U-slot Bolster with bored hole Nose pieces available. Select One. Threaded nose piece Flanged nose piece Voltages available. Select One. 208 volts, 3 phase 230 volts, 3 phase 460 volts, 3 phase 575 volts, 3 phase Optional Equipment: Pedestals Air/oil heat exchanger Pressure reversal control Distance reversal control Variable speed control External dwell timer Piece/cycle counter

Suppliers

Company
Product
Description
Supplier Links
Dake 28-608 8-Ton C-Frame Bench Press - DAK28608 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Dake 28-608 8-Ton C-Frame Bench Press
DAK28608
Dake 28-608 8-Ton C-Frame Bench Press DAK28608
Dake 8-Ton C-Frame Bench Press Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Features: Adjustable return stroke, activated by proximity switch, permits accurate control of ram movement. Remote pressure adjustment easily sets maximum pressure desired. Light-sensitive thumb pads must be engaged simultaneously before ram will move and cannot be mechanically by-passed. Run-jog selector allows fast, easy job set- up. Hydraulic cylinders are manufactured to withstand 3000 psi, but are used at less than 2000 psi to prolong service life. Note: Press is shown without point of operation guarding. Guarding is required for safe operation - See ANSI B 11.2 bulletin. Standard Equipment: ** For each press ordered, select the bolster, nose piece, and desired voltage that meet your needs. ** Bolsters can easily be removed and replaced for different jobs. Select one for each press ordered. Additional bolsters are available as optional equipment. Plain bolster Bolster with U-slot Bolster with bored hole Nose pieces available. Select One. Threaded nose piece Flanged nose piece Voltages available. Select One. 208 volts, 3 phase 230 volts, 3 phase 460 volts, 3 phase 575 volts, 3 phase Optional Equipment: Pedestals Air/oil heat exchanger Pressure reversal control Distance reversal control Variable speed control External dwell timer Piece/cycle counter

Dake 8-Ton C-Frame Bench Press

Dake collects Sales Tax on all orders shipped to California

Click here for Shipping/Price Quote

Features:

  • Adjustable return stroke, activated by proximity switch, permits accurate control of ram movement.
  • Remote pressure adjustment easily sets maximum pressure desired.
  • Light-sensitive thumb pads must be engaged simultaneously before ram will move and cannot be mechanically by-passed.
  • Run-jog selector allows fast, easy job set- up.
  • Hydraulic cylinders are manufactured to withstand 3000 psi, but are used at less than 2000 psi to prolong service life.

Note: Press is shown without point of operation guarding. Guarding is required for safe operation - See ANSI B 11.2 bulletin.

Standard Equipment:

** For each press ordered, select the bolster, nose piece, and desired voltage that meet your needs. **

  • Bolsters can easily be removed and replaced for different jobs.
    • Select one for each press ordered. Additional bolsters are available as optional equipment.
      1. Plain bolster
      2. Bolster with U-slot
      3. Bolster with bored hole
  • Nose pieces available.
    • Select One.
      1. Threaded nose piece
      2. Flanged nose piece
  • Voltages available.
    • Select One.
      1. 208 volts, 3 phase
      2. 230 volts, 3 phase
      3. 460 volts, 3 phase
      4. 575 volts, 3 phase

Optional Equipment:

  • Pedestals
  • Air/oil heat exchanger
  • Pressure reversal control
  • Distance reversal control
  • Variable speed control
  • External dwell timer
  • Piece/cycle counter
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Presses (metalworking)
Product Number DAK28608
Product Name Dake 28-608 8-Ton C-Frame Bench Press
Unlock Full Specs
to access all available technical data

Similar Products

Littlelok 1200 Fastening Machine -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Automation / Control Manual
Pressure 65 to 125 psi (45.75 to 87.97 m H2O)
View Details
Moveable Head Diecutting Press -  - Savage Engineering, Inc.
Savage Engineering, Inc.
Specs
General Types Die Cutting Machine
Operation Cut-off / Shearing
View Details