AFF Super Duty Shop Press
This AFF shop press ships by truck and extra shipping charges will apply to ship to a non-commercial address.
American Forge & Foundry is pleased to introduce our new lineup of SUPER DUTY Shop Presses. The welded frame and heavier gauge steel make these presses ideal for heavy duty truck applications, spring shops, industrial, or every day shops that find themselves in need of a “step up” from a regular duty press. A movable press head assembly and included V-blocks add versatility to these work horses. To complete the package, these new presses come complete with foot operated air motor assist, press adapter kit and mountable retracting guard for added safety.
The 852SD is geared towards either the more active Professional Automotive shop, smaller Heavy Duty Truck service or the Industrial customer with lighter requirements for a shop press.
Features: Pump and Ram style press vs the traditional Bottle Jack style Regular duty shop press. Comes with an adjustable/removable pressing guard for added operator safety. Includes large liquid filled gauge positioned so the operator can safely monitor pressing force being applied. Included 10 piece bearing press adapter kit. Pressing head moves side to side to accommodate off centered pressing requirements. Includes 2 pc combination pinned V-block/press plate set. Operated manually or by air motor assist with foot control. Welded frame for added strength. 11 Position bed height configuration adds greater flexibility. Overload protection adds operator safety and prevents damage from over pressurizing. 4 Press bed pins incorporate a "butterfly" lock to keep press bed pins engaged for greater safety.
AFF Super Duty Shop Press
This AFF shop press ships by truck and extra shipping charges will apply to ship to a non-commercial address.
American Forge & Foundry is pleased to introduce our new lineup of SUPER DUTY Shop Presses. The welded frame and heavier gauge steel make these presses ideal for heavy duty truck applications, spring shops, industrial, or every day shops that find themselves in need of a “step up” from a regular duty press. A movable press head assembly and included V-blocks add versatility to these work horses. To complete the package, these new presses come complete with foot operated air motor assist, press adapter kit and mountable retracting guard for added safety.
The 852SD is geared towards either the more active Professional Automotive shop, smaller Heavy Duty Truck service or the Industrial customer with lighter requirements for a shop press.
Features:
- Pump and Ram style press vs the traditional Bottle Jack style Regular duty shop press.
- Comes with an adjustable/removable pressing guard for added operator safety.
- Includes large liquid filled gauge positioned so the operator can safely monitor pressing force being applied.
- Included 10 piece bearing press adapter kit.
- Pressing head moves side to side to accommodate off centered pressing requirements.
- Includes 2 pc combination pinned V-block/press plate set.
- Operated manually or by air motor assist with foot control.
- Welded frame for added strength.
- 11 Position bed height configuration adds greater flexibility.
- Overload protection adds operator safety and prevents damage from over pressurizing.
- 4 Press bed pins incorporate a "butterfly" lock to keep press bed pins engaged for greater safety.