Intel Corporation FPGAs (Field Programmable Gate Array) 10M16SCU169A7G

Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA
Request a Quote Datasheet
Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3142-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3142-ND
FPGAs (Field Programmable Gate Array) 544-3142-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16SCU169A7G - 851156-10M16SCU169A7G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16SCU169A7G
851156-10M16SCU169A7G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16SCU169A7G 851156-10M16SCU169A7G
Manufacturer: Intel Win Source Part Number: 851156-10M16SCU169A7 G Series: MAX® 10 Features: series Field Programmable Gate Array (FPGA) IC 130 562176 16000 Package: Tray Number of I/O: 130 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 176 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3142, 968107

Manufacturer: Intel
Win Source Part Number: 851156-10M16SCU169A7G
Series: MAX® 10
Features: series Field Programmable Gate Array (FPGA) IC 130 562176 16000
Package: Tray
Number of I/O: 130
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 176
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3142, 968107

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10M16SCU169A7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10M16SCU169A7G
FPGA Programmable Logic Device 696-10M16SCU169A7G
FPGA - Field Programmable Gate Array Product overview: 10M16SCU169A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M16SCU169A7G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10M16SCU169A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M16SCU169A7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M16SCU169A7G
FPGA - Field Programmable Gate Array 10M16SCU169A7G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M16SCU169A7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M16SCU169A7G
FPGAs (Field Programmable Gate Array) 10M16SCU169A7G
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M16SCU169A7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M16SCU169A7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M16SCU169A7G
IC FPGA 130 I/O 169UBGA

IC FPGA 130 I/O 169UBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 10M16SCU169A7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M16SCU169A7G
Embedded - FPGAs (Field Programmable Gate Array) 10M16SCU169A7G
IC FPGA 130 I/O 169UBGA

IC FPGA 130 I/O 169UBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3142-ND 851156-10M16SCU169A7G 696-10M16SCU169A7G 10M16SCU169A7G 10M16SCU169A7G 10M16SCU169A7G 10M16SCU169A7G
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16SCU169A7G FPGA Programmable Logic Device FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 169-LFBGA Other; Tray Other; 169-LFBGA
Pins 169
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Internal Frequency 450 MHz
Unlock Full Specs
to access all available technical data