TE Connectivity Datasheets for SCSI Cables
SCSI cables are used for high-speed bus connections between small computers and intelligent peripherals such as hard disks, printers, and optical disks.
SCSI Cables: Learn more
| Product Name | Notes |
|---|---|
| Body Features Cable Color : Black Cable Flammability Rating : CL2 Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Configuration Features Number of Pairs : 8 Number of Positions : 16... | |
| Body Features Cable Color : Black Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16... |