Belden Inc. Datasheets for Network Cables
Network cables are used in the transmission of data across networks. Choices include Fibre Channel, FireWire or IEEE 1394, GPIB, serial, parallel, patch, SCSI, Ethernet and USB.
Network Cables: Learn more
| Product Name | Notes |
|---|---|
| 10-Pair, 24 AWG stranded (7x32) TC conductors, PE insulation, twisted pairs, overall Beldfoil shield (100% coverage), 24 AWG stranded TC drain Wire, LSZH jacket, Flame resistance IEC 60332-3C | |
| 110 to 110, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 10M | |
| 110 to 110, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 1M | |
| 110 to 110, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 3M | |
| 110 to 110, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 5M | |
| 110 to 110, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 7M | |
| 110 to 110, 2Pair, Cat5e 110 Cross-Connect Patch Cord, 10M | |
| 110 to 110, 2Pair, Cat5e 110 Cross-Connect Patch Cord, 1M | |
| 110 to 110, 2Pair, Cat5e 110 Cross-Connect Patch Cord, 3M | |
| 110 to 110, 2Pair, Cat5e 110 Cross-Connect Patch Cord, 5M | |
| 110 to 110, 2Pair, Cat5e 110 Cross-Connect Patch Cord, 7M | |
| 110 to 110, 4Pair, Cat5e 110 Cross-Connect Patch Cord, 10M | |
| 110 to 110, 4Pair, Cat5e 110 Cross-Connect Patch Cord, 1M | |
| 110 to 110, 4Pair, Cat5e 110 Cross-Connect Patch Cord, 3M | |
| 110 to 110, 4Pair, Cat5e 110 Cross-Connect Patch Cord, 5M | |
| 110 to 110, 4Pair, Cat5e 110 Cross-Connect Patch Cord, 7M | |
| 110 to RJ45, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 10M | |
| 110 to RJ45, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 1M | |
| 110 to RJ45, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 3M | |
| 110 to RJ45, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 5M | |
| 110 to RJ45, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 7M | |
| 2-Pair, 24 AWG stranded (7x32) TC conductors, PE insulation, twisted pairs, overall Beldfoil shield (100% coverage), 24 AWG stranded TC drain Wire, LSZH jacket, Flame resistance IEC 60332-3C | |
| 24 AWG stranded (7x32) TC conductors, PE insulation, twisted pairs, overall Beldfoil shield (100% coverage), 24 AWG stranded TC drain Wire, LSZH jacket, Flame resistance IEC 60332-3C | |
| 24 AWG stranded (7x32) tinned copper conductors, 15 conductors cabled, PE insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, LSZH jacket, Flame resistance IEC 60332-3-24... | |
| 24 AWG stranded (7x32) tinned copper conductors, 4 conductors cabled, PE insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, LSZH jacket, Flame resistance IEC 60332-3-24... | |
| 24 AWG stranded (7x32) tinned copper conductors, 5 conductors cabled, LSZH insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, LSZH jacket, Cca | |
| 24 AWG stranded (7x32) tinned copper conductors, 6 conductors cabled, PE insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, LSZH jacket, Flame resistance IEC 60332-1-2,... | |
| 24 AWG stranded (7x32) tinned copper conductors, 6 conductors cabled, PE insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, LSZH jacket, Flame resistance IEC 60332-3-24... | |
| 24 AWG stranded (7x32) tinned copper conductors, Datalene® insulation, 3 twisted pairs each individually Beldfoil® shielded (100% coverage), 24 AWG stranded tinned copper drain wire each pair, LSZH jacket. | |
| 25 Conductors, 24 AWG (7x32), tinned copper, semi-rigid PVC insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket, CMG | |
| 3-Pair, 24 AWG stranded (7x32) TC conductors, PE insulation, twisted pairs, overall Beldfoil shield (100% coverage), 24 AWG stranded TC drain Wire, LSZH jacket, Flame resistance IEC 60332-1-2, CPR Cca... | |
| 3-Pair, 24 AWG stranded (7x32) TC conductors, PE insulation, twisted pairs, overall Beldfoil shield (100% coverage), 24 AWG stranded TC drain Wire, LSZH jacket, Flame resistance IEC 60332-3C | |
| 4-Pair, 24 AWG stranded (7x32) TC conductors, PE insulation, twisted pairs, overall Beldfoil shield (100% coverage), 24 AWG stranded TC drain Wire, LSZH jacket, Flame resistance IEC 60332-3C | |
| 5-Pair, 24 AWG stranded (7x32) TC conductors, PE insulation, twisted pairs, overall Beldfoil shield (100% coverage), 24 AWG stranded TC drain Wire, LSZH jacket, Flame resistance IEC 60332-3C | |
| 6-Pair, 24 AWG stranded (7x32) TC conductors, PE insulation, twisted pairs, overall Beldfoil shield (100% coverage), 24 AWG stranded TC drain Wire, LSZH jacket, Flame resistance IEC 60332-3C | |
| 7-Pair, 24 AWG stranded (7x32) TC conductors, PE insulation, twisted pairs, overall Beldfoil shield (100% coverage), 24 AWG stranded TC drain Wire, LSZH jacket, Flame resistance IEC 60332-3C | |
| 8-Pair, 24 AWG stranded (7x32) TC conductors, PE insulation, twisted pairs, overall Beldfoil shield (100% coverage), 24 AWG stranded TC drain Wire, LSZH jacket, Flame resistance IEC 60332-3C | |
| Broadband Coax, Series 6, 18 AWG Solid Bare Copper Covered Steel Conductor, FEP Insulation, Foil + 60% Aluminum Braid Shield, Flamarrest® Jacket, CMP | |
| Broadband Coax, Series 6, 18 AWG Solid Bare Copper Covered Steel Conductor, PE Insulation, Foil + 60% Aluminum Braid Shield, PVC Jacket, CM | |
| Broadband Coax, Series 6, 18 AWG Solid Bare Copper Covered Steel Conductor, PE Insulation, Foil + 60% Aluminum Braid Shield, PVC Jacket, CMR | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Black, 0.5 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Black, 1 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Black, 2 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Black, 3 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Black, 5 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Blue, 0.5 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Blue, 1 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Blue, 2 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Blue, 3 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Blue, 5 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Green, 0.5 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Green, 1 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Green, 2 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Green, 3 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Green, 5 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Grey, 0.5 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Grey, 1 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Grey, 2 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Grey, 3 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Grey, 5 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Orange, 0.5 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Orange, 1 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Orange, 2 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Orange, 3 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Orange, 5 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Purple, 0.5 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Purple, 1 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Purple, 2 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Purple, 3 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Purple, 5 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Red, 0.5 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Red, 1 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Red, 2 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Red, 3 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Red, 5 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, White, 0.5 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, White, 1 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, White, 2 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, White, 3 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, White, 5 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Yellow, 0.5 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Yellow, 1 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Yellow, 2 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Yellow, 3 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Yellow, 5 Meter | |
| CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Black, 0.15 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Black, 0.5 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Black, 1 Feet | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Black, 1 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Black, 10 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Black, 12 Feet | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Black, 2 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Black, 3 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Black, 5 Feet | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Black, 5 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 0.2 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 0.3 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 0.5 Feet | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 0.5 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 1 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 1.5 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 10 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 11 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 12 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 15 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 16 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 18 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 2 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 20 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 24 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 25 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 3 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 30 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 5 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 6 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 7 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 8 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Dark Green, 12 Feet | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Dark Green, 20 Feet | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Green, 0.5 Feet | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Green, 0.5 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Green, 1 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Green, 1.5 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Green, 10 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Green, 15 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Green, 2 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Green, 25 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Green, 3 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Green, 5 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Green, 7 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Grey, 0.2 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Grey, 0.5 Feet | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Grey, 0.5 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Grey, 1 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Grey, 10 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Grey, 12 Feet | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Grey, 15 Feet | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Grey, 15 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Grey, 2 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Grey, 20 Feet | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Grey, 25 Feet | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Grey, 25 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Grey, 3 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Grey, 5 Feet | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Grey, 5 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Orange, 1 Feet | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Orange, 1 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Orange, 10 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Orange, 12 Feet | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Orange, 2 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Orange, 20 Feet | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Orange, 3 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Orange, 5 Feet | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Orange, 5 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Purple, 1 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Purple, 10 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Purple, 2 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Purple, 3 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Purple, 5 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Red, 0.5 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Red, 1 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Red, 10 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Red, 15 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Red, 2 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Red, 3 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Red, 5 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Red, 7 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, White, 1 Feet | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, White, 1 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, White, 10 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, White, 2 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, White, 3 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, White, 5 Feet | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, White, 5 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 0.2 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 0.5 Feet | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 0.5 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 1 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 1.5 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 10 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 15 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 2 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 20 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 3 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 30 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 35 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 40 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 45 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 5 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 50 Meter | |
| CAT 6 unshielded patch cord, LSZH Stranded | |
| CAT 6 unshielded patch cord, X LSZH Stranded, T568A and T568B compatible, Blue , 12 Meter | |
| CAT 6 unshielded patch cord, X LSZH Stranded, T568A and T568B compatible, Blue , 3 Meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Black, 1 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Black, 10 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Black, 15 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Black, 2 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Black, 3 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Black, 5 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Black, 7 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Black, 8 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Green, 1 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Green, 10 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Green, 15 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Green, 16 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Green, 2 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Green, 3 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Green, 5 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Green, 8 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Orange, 0.2 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Orange, 1 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Orange, 10 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Orange, 15 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Orange, 2 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Orange, 3 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Orange, 5 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Orange, 8 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Red, 0.2 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Red, 0.5 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Red, 1 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Red, 10 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Red, 15 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Red, 16 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Red, 2 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Red, 25 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Red, 3 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Red, 5 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Red, 8 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Yellow, 0.2 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Yellow, 0.5 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Yellow, 1 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Yellow, 1.5 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Yellow, 10 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Yellow, 15 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Yellow, 2 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Yellow, 3 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Yellow, 35 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Yellow, 5 meter | |
| CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Yellow, 8 meter | |
| CAT3, ATMM/ARMM, 100-Pair, F/UTP-foil shield , Riser-CMR, Premise Backbone Cable, 24 AWG solid bare copper conductors, foam polyolefin insulation with PVC skin, ripcord, corrugated aluminum shield bonded to overall PVC... | |
| CAT3, ATMM/ARMM, 25-Pair, F/UTP-foil shield , Riser-CMR, Premise Backbone Cable, 24 AWG solid bare copper conductors, foam polyolefin insulation with PVC skin, ripcord, corrugated aluminum shield bonded to overall PVC... | |
| CAT3, ATMM/ARMM, 300-Pair, F/UTP-foil shield , Riser-CMR, Premise Backbone Cable, 24 AWG solid bare copper conductors, foam polyolefin insulation with PVC skin, ripcord, corrugated aluminum shield bonded to overall PVC... | |
| CAT3, ATMM/ARMM, 50-Pair, F/UTP-foil shield , Riser-CMR, Premise Backbone Cable, 24 AWG solid bare copper conductors, foam polyolefin insulation with PVC skin, ripcord, corrugated aluminum shield bonded to overall PVC... | |
| CAT5E Copper patch cord, UTP, 24 AWG, LSZH , Blue, 1 Meter | |
| CAT5E Copper patch cord, UTP, 24 AWG, LSZH , Blue, 15 Meter | |
| CAT5E Copper patch cord, UTP, 24 AWG, LSZH , Blue, 20 Meter | |
| CAT5E Copper patch cord, UTP, 24 AWG, LSZH , Blue, 3 Meter | |
| CAT5E Copper patch cord, UTP, 24 AWG, LSZH , White, 1 Meter | |
| CAT5E Copper patch cord, UTP, 24 AWG, LSZH , Yellow, 0.2 Meter | |
| CAT5E Copper patch cord, UTP, 24 AWG, LSZH , Yellow, 1 Meter | |
| CAT5E Copper patch cord, UTP, 24 AWG, LSZH , Yellow, 2 Meter | |
| CAT5E Copper patch cord, UTP, 24 AWG, LSZH , Yellow, 5 Meter | |
| CAT5E Copper Patch Cord, UTP, 24AWG, LSZH | |
| CAT6 28AWG F/UTP Stranded Patch Cord ,Black, 1 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Blue, 0.5 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Blue, 1 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Blue, 10 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Blue, 2 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Blue, 3 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Blue, 5 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Blue, 7 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Brown, 0.5 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Brown, 1 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Brown, 2 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Brown, 3 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Brown, 5 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Green, 0.5 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Green, 1 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Green, 10 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Green, 2 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Green, 3 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Green, 5 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Grey, 0.2 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Grey, 0.5 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Grey, 1 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Grey, 10 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Grey, 2 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Grey, 3 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Grey, 5 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Orange, 0.5 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Orange, 1 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Orange, 10 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Orange, 2 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Orange, 3 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Orange, 5 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Purple, 0.5 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Purple, 1 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Purple, 10 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Purple, 2 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Purple, 3 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Purple, 5 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Red, 0.5 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Red, 1 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Red, 10 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Red, 2 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Red, 3 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Red, 5 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, White, 0.5 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, White, 1 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, White, 10 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, White, 2 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, White, 3 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, White, 5 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Yellow, 0.5 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Yellow, 1 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Yellow, 10 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Yellow, 2 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Yellow, 3 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Yellow, 5 Meter | |
| CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH | |
| CAT6 28AWG Small diameter Unshielded Copper Patch Cord, UTP, PVC | |
| CAT6 Performance Patch Cord UTP, 4 Pair, 28 AWG Stranded, CMR, T568A/B-T568A/B, (See Product Family List for colors & lengths) | |
| CAT6 Performance Patch Cord UTP, 4 Pair, 28 AWG Stranded, CMR, T568A/B-T568A/B, Gray, 1 ft. (0.3 m) | |
| CAT6 Performance Patch Cord UTP, 4 Pair, 28 AWG Stranded, CMR, T568A/B-T568A/B, Gray, 10 ft. (3.0 m) | |
| CAT6 Performance Patch Cord UTP, 4 Pair, 28 AWG Stranded, CMR, T568A/B-T568A/B, Gray, 4 ft. (1.2 m) | |
| CAT6 Performance Patch Cord UTP, 4 Pair, 28 AWG Stranded, CMR, T568A/B-T568A/B, Gray, 7 ft. (2.1 m) | |
| CAT6+ Patch Cord 23AWG Solid LSZH Black 1 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Black 2 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Black 3 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Black 5 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Blue 1 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Blue 1.5 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Blue 2 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Blue 3 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Blue 5 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Blue 6 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Green 1 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Green 2 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Green 3 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Green 5 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Green 6 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Grey 1 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Grey 2 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Grey 3 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Grey 5 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Orange 2 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Orange 3 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Red 1 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Red 2 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Red 3 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Red 5 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH White 1 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH White 10 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH White 5 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Yellow 0.5 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Yellow 1 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Yellow 2 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Yellow 20 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Yellow 3 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Yellow 5 Meter | |
| CAT6+ Patch Cord 23AWG Solid LSZH Yellow 6 Meter | |
| CAT6+ Patch Cord, UTP, Bonded-Pair, 4 Pair, 24 AWG Solid, CMR, T568A/B-T568A/B, Gray, 10 ft (3.0 m) | |
| CAT6+ Patch Cord, UTP, Bonded-Pair, 4 Pair, 24 AWG Solid, CMR, T568A/B-T568A/B, Gray, 25 ft (7.6 m) | |
| CAT6+ Patch Cord, UTP, Bonded-Pair, 4 Pair, 24 AWG Solid, CMR, T568A/B-T568A/B, Gray, 30 ft (9.0 m) | |
| CAT6, 24 AWG, UTP, LSZH, Stranded Patch Cord, 8MOD-8MOD | |
| CAT6, 24 AWG, UTP, PVC, Stranded Patch Cord, 8MOD-8MOD | |
| Category 5e Premise Horizontal Cable (200MHz), OSP Rated, 4 Pair, 24 AWG Solid Bare Copper Conductors, U/UTP, Gel-Filled, Polyethylene Jacket | |
| Category 5e, 24 AWG bonded pairs solid bare copper conductors, non-plenum, polyolefin insulation, skew 9.0ns/100m nominal, rip cord, PVC jacket. | |
| Category 5e, 24 AWG bonded pairs solid bare copper conductors, plenum, FEP Teflon® insulation, skew 9.0ns/100m nominal, rip cord, Flamarrest® jacket. | |
| Category 6 Premise Horizontal Cable (250MHz), 2 - 4 Pair, 23 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, Aluminum Interlocked Armor | |
| Category 6 Premise Horizontal Cable (250MHz), 3 - 4 Pair, 23 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, Aluminum Interlocked Armor | |
| Category 6 Premise Horizontal Cable (250MHz), 4 - 4 Pair, 23 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, Aluminum Interlocked Armor | |
| Category 6 Premise Horizontal Cable (250MHz), 4 Pair, 23 AWG Solid Bare Copper Conductors, F/UTP - Foil Shielded, Riser-CMR, Aluminum Interlocked Armor | |
| Category 6 Premise Horizontal Cable (250MHz), 4 Pair, 23 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, Aluminum Interlocked Armor | |
| Category 6, 23 AWG bonded pairs solid bare copper conductors, non-plenum, polyolefin insulation, skew 10.0ns/100m nominal, rip cord, PVC jacket. | |
| Category 6, 23 AWG bonded pairs solid bare copper conductors, plenum, FEP Teflon® insulation, skew 10.0ns/100m nominal, rip cord, Flamarrest® jacket. | |
| Computer EIA RS-232 Cable, 10-Pair, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 12-Pair, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 12.5-Pair, 24 AWG stranded (7x32) tinned copper conductors, FEP insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, Flamarrest® jacket, plenum rated. | |
| Computer EIA RS-232 Cable, 15-Pair, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 18-Pair, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 2-Pair, 24 AWG stranded (7x32) tinned copper conductors, FEP insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, Flamarrest® jacket, plenum rated... | |
| Computer EIA RS-232 Cable, 2-Pair, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 22 AWG stranded (7x30) tinned copper conductors, semi-rigid PVC insulation, 10 twisted pairs, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 22 AWG stranded (7x30) tinned copper conductors, semi-rigid PVC insulation, 12.5 twisted pairs, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 22 AWG stranded (7x30) tinned copper conductors, semi-rigid PVC insulation, 15 twisted pairs, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 22 AWG stranded (7x30) tinned copper conductors, semi-rigid PVC insulation, 18 twisted pairs, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 22 AWG stranded (7x30) tinned copper conductors, semi-rigid PVC insulation, 2 twisted pairs, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 22 AWG stranded (7x30) tinned copper conductors, semi-rigid PVC insulation, 25 twisted pairs, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 22 AWG stranded (7x30) tinned copper conductors, semi-rigid PVC insulation, 3 twisted pairs, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 22 AWG stranded (7x30) tinned copper conductors, semi-rigid PVC insulation, 4 twisted pairs, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 22 AWG stranded (7x30) tinned copper conductors, semi-rigid PVC insulation, 5 twisted pairs, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 22 AWG stranded (7x30) tinned copper conductors, semi-rigid PVC insulation, 6 twisted pairs, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 22 AWG stranded (7x30) tinned copper conductors, semi-rigid PVC insulation, 7 twisted pairs, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 22 AWG stranded (7x30) tinned copper conductors, semi-rigid PVC insulation, 8 twisted pairs, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 22 AWG stranded (7x30) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, PVC insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket. | |
| Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 1 twisted pair, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC... | |
| Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 10 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire (continued),... | |
| Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 15 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire (continued),... | |
| Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 19 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire (continued),... | |
| Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 2 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC... | |
| Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 25 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire (continued),... | |
| Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 3 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC... | |
| Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 4 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC... | |
| Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 5 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC... | |
| Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 50 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire (continued),... | |
| Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 6 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire (continued),... | |
| Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 7 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire (continued),... | |
| Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 8 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire (continued),... | |
| Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 9 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire (continued),... | |
| Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket | |
| Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket. | |
| Computer EIA RS-232 Cable, 25-Pair, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 3-Pair, 24 AWG stranded (7x32) tinned copper conductors, FEP insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, Flamarrest® jacket, plenum rated... | |
| Computer EIA RS-232 Cable, 3-Pair, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 4-Pair, 24 AWG stranded (7x32) tinned copper conductors, FEP insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, Flamarrest® jacket, plenum rated... | |
| Computer EIA RS-232 Cable, 4-Pair, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 5-Pair, 24 AWG stranded (7x32) tinned copper conductors, FEP insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, Flamarrest® jacket, plenum rated... | |
| Computer EIA RS-232 Cable, 5-Pair, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 6-Pair, 24 AWG stranded (7x32) tinned copper conductors, FEP insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, Flamarrest® jacket, plenum rated... | |
| Computer EIA RS-232 Cable, 6-Pair, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 7-Pair, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. | |
| Computer EIA RS-232 Cable, 9-Pair, 24 AWG stranded (7x32) tinned copper conductors, FEP insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, Flamarrest® jacket, plenum rated... | |
| Computer EIA RS-232/423 Cable, 24 AWG stranded (7x32) tinned copper conductors, Datalene® insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), drain wire, PVC jacket. | |
| Computer POS Cable, 22 AWG solid bare copper conductors, solid FEP insulation, twisted pairs, overall Beldfoil® (100% coverage) + tinned copper braid shield (55% coverage), 22 AWG solid tinned copper... | |
| Ethernet/IP CAT5e 1000 Mbps Double-Ended Cord set, male straight transparent RJ45 to male straight transparent RJ45, shielded, TPE cable, 8 wires | |
| Ethernet/IP CAT5e 1000 Mbps Double-Ended Cordset, male straight transparent RJ45 to male straight transparent RJ45, shielded, LSZH cable, 8 wires | |
| Ethernet/IP CAT5e 1000 Mbps Double-Ended Cordset, male straight transparent RJ45 to male straight transparent RJ45, shielded, PU cable, 8 wires | |
| Ethernet/IP CAT5e 1000 Mbps Double-Ended Cordset, male straight transparent RJ45 to male straight transparent RJ45, shielded, PVC cable, 8 wires | |
| Ethernet/IP CAT6A 10 Gbps 10 Gigabit Ethernet double-ended cordset, Male straight transparent RJ45 to male straight transparent RJ45, shielded, LSZH cable, 8 wires. | |
| Ethernet/IP CAT6A 10 Gbps 10 Gigabit Ethernet double-ended cordset, Male straight transparent RJ45 to male straight transparent RJ45, shielded, PU cable, 8 wires | |
| Ethernet/IP CAT6A 10 Gbps 10 Gigabit Ethernet double-ended cordset, Male straight transparent RJ45 to male straight transparent RJ45, shielded, PVC cable, 8 wires. | |
| Ethernet/IP CAT6A 10 Gbps 10 Gigabit Ethernet double-ended cordset, Male straight transparent RJ45 to male straight transparent RJ45, shielded, TPE cable, 8 wires | |
| Fast Ethernet Cat5e Data Double-Ended Cordset: Male straight X-coded black M12 Railway to male straight D-coded black M12 Railway, shielded, 50 V AC / 60 V DC, 0.5 A; X-FRNC... | |
| Fieldbus, 1 Pair 16AWG (7x24H) Tinned Copper, XLPO Insulation, Overall Beldfoil® Shield, LSZH-TS Inner Jacket, Bronze Braid Armor, LSZH-TS Outer Jacket, 600V TC-ER | |
| Fieldbus, 1 Pair 18AWG (7x26) Tinned Copper, PP Insulation, Overall Beldfoil® Shield, LSZH-TS Inner Jacket, Bronze Braid Armor, LSZH-TS Outer Jacket, CMG ISA/SP-50 Type A, PLTC-ER, ITC-ER, CMG | |
| Fieldbus, 1 Pair 18AWG (7x26) Tinned Copper, XLPO Insulation, Overall Beldfoil® Shield, LSZH-TS Inner Jacket, Bronze Braid Armor, LSZH-TS Outer Jacket, 600V TC | |
| Fieldbus, 12 Pair 18AWG (7x26) Tinned Copper, XLPO Insulation, Individual & Overall Beldfoil® Shield, LSZH-TS Inner Jacket, Bronze Braid Armor, LSZH-TS Outer Jacket, 600V TC-ER | |
| Fieldbus, 2 Pair 16AWG (7x24H) Tinned Copper, XLPO Insulation, Individual & Overall Beldfoil® Shield, LSZH-TS Inner Jacket, Bronze Braid Armor, LSZH-TS Outer Jacket, 600V TC-ER | |
| Fieldbus, 2 Pair 18AWG (7x26) Tinned Copper, XLPO Insulation, Individual & Overall Beldfoil® Shield, LSZH-TS Inner Jacket, Bronze Braid Armor, LSZH-TS Outer Jacket, 600V TC-ER | |
| Fieldbus, 5 Pair 16AWG (7x24H) Tinned Copper, XLPO Insulation, Individual & Overall Beldfoil® Shield, LSZH-TS Inner Jacket, Bronze Braid Armor, LSZH-TS Outer Jacket, 600V TC-ER | |
| Fieldbus, 5 Pair 18AWG (7x26) Tinned Copper, XLPO Insulation, Individual & Overall Beldfoil® Shield, LSZH-TS Inner Jacket, Bronze Braid Armor, LSZH-TS Outer Jacket, 600V TC-ER | |
| Fieldbus, 8 Pair 16AWG (7x24H) Tinned Copper, XLPO Insulation, Individual & Overall Beldfoil® Shield, LSZH-TS Inner Jacket, Bronze Braid Armor, LSZH-TS Outer Jacket, 600V TC-ER | |
| Fieldbus, 8 Pair 18AWG (7x26) Tinned Copper, XLPO Insulation, Individual & Overall Beldfoil® Shield, LSZH-TS Inner Jacket, Bronze Braid Armor, LSZH-TS Outer Jacket, 600V TC-ER | |
| FX Hallway Splicer Box Kit with SC/APC for 4mm OptiTuff cable | |
| Industrial Ethernet Cat 5e, 1 Quad (2 Pair) 22AWG (7x30) Tinned copper, PO Insulation , Overall Belfoil®+Tinned Copper Braid(85%) Shield, PVC Outer Jacket, CMG CMX-Outdoor | |
| Industrial Ethernet Cat 5e, Quad (2 Pair) 22AWG (19x34) Tinned Copper, PO Insulation, Overall Beldfoil®+Tinned Copper Braid(85%) Shield, TPE Outer Jacket, CM CMX-Outdoor | |
| Industrial Ethernet Cat 5e, Quad (2 Pair) 22AWG (Solid) Bare Copper, PO Insulation, Overall Beldfoil®+Tinned Copper Braid(85%) Shield, PVC Outer Jacket, CMG CMX-Outdoor | |
| Industrial Ethernet Cat 6, 4 Bonded-Pair 22AWG (Solid) Bare Copper, PP Insulation, X-spline, PVC Outer Jacket, PLTC, CMR, CMX Outdoor | |
| RS-232, 2 Pair AWG 24 Tinned Copper - Stranded, Polyolefin (PO, PE, PP) insulation, Foil(s) or Copper Tape(s) shielding, LSZH / FRNC jacket , 300 V | |
| Series 59, 20 AWG solid .032" bare copper-covered steel conductor, plenum, foam FEP insulation, Duofoil® (100% coverage); TC braid shield (95% coverage), Flamarrest® jacket. |
| << Prev | Next >> |