Belden Inc. CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, White, 2 Meter C6D4Z109002M

Description
CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, White, 2 Meter
Description
CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, White, 2 Meter
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, White, 2 Meter (part number C6D4Z109002M) is designed for horizontal and building cabling applications. It supports current and future Category 6A, 10GX, Category 6, and 5e applications, including 10Base-T, 100Base-TX, 1000Base-T, and 10G Base-T. This patch cord features stranded bare copper conductors with a diameter of 28 AWG and is insulated with polyethylene. The outer jacket is made of low smoke zero halogen (LSZH) material, measuring 3.8 mm in diameter. It utilizes a T568A/B wiring scheme and is packaged individually in a clear plastic bag. The connectors are RJ45 type, made from polycarbonate, and include snagless boots. The electrical characteristics include a maximum conductor DCR of 236 Ohm/km, a dielectric strength of 750 V AC (RMS), and an insulation resistance of 5 G ohm*km. The nominal characteristic impedance is 100 Ohm. This product complies with ISO/IEC standards and is intended for indoor use.

Datasheet Summary
Powered by GS/AI

The CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, White, 2 Meter (part number C6D4Z109002M) is designed for horizontal and building cabling applications. It supports current and future Category 6A, 10GX, Category 6, and 5e applications, including 10Base-T, 100Base-TX, 1000Base-T, and 10G Base-T. This patch cord features stranded bare copper conductors with a diameter of 28 AWG and is insulated with polyethylene. The outer jacket is made of low smoke zero halogen (LSZH) material, measuring 3.8 mm in diameter. It utilizes a T568A/B wiring scheme and is packaged individually in a clear plastic bag. The connectors are RJ45 type, made from polycarbonate, and include snagless boots. The electrical characteristics include a maximum conductor DCR of 236 Ohm/km, a dielectric strength of 750 V AC (RMS), and an insulation resistance of 5 G ohm*km. The nominal characteristic impedance is 100 Ohm. This product complies with ISO/IEC standards and is intended for indoor use.

Suppliers

Company
Product
Description
Supplier Links
CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, White, 2 Meter - C6D4Z109002M - Belden Inc.
St. Louis, MO, United States
CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, White, 2 Meter
C6D4Z109002M
CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, White, 2 Meter C6D4Z109002M
CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, White, 2 Meter

CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, White, 2 Meter

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number C6D4Z109002M
Product Name CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, White, 2 Meter
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NA550 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details