Belden Inc. Multiple Conductor Cables 7961A 1SW2000

Description
4 (2 Pair) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 2000.0' (609.6m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 2000.0' (609.6m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3115-2000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3115-2000-ND
Multiple Conductor Cables BEL3115-2000-ND
4 (2 Pair) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 2000.0' (609.6m)

4 (2 Pair) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 2000.0' (609.6m)

Buy Now Datasheet
Profinet Type B Cat5E Quad Cable, 2000Ft; Cable Shielding Belden - 77Y6062 - Newark, An Avnet Company
Chicago, IL, United States
Profinet Type B Cat5E Quad Cable, 2000Ft; Cable Shielding Belden
77Y6062
Profinet Type B Cat5E Quad Cable, 2000Ft; Cable Shielding Belden 77Y6062
PROFINET TYPE B CAT5E QUAD CABLE, 2000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):2000ft; Reel Length (Metric):610m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes

PROFINET TYPE B CAT5E QUAD CABLE, 2000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):2000ft; Reel Length (Metric):610m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL3115-2000-ND 77Y6062
Product Name Multiple Conductor Cables Profinet Type B Cat5E Quad Cable, 2000Ft; Cable Shielding Belden
Product Category Cable
Cable Length 2000 ft (6096 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Connecting cable - System cable - 706-100/320-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers