The Multiconductor Shielded Cable, part number 54M3179, features 9 conductors of 24 AWG stranded tinned copper, arranged in a 7x32 configuration. It is designed for EIA RS-232 applications and is compliant with RoHS standards. The cable has a semi-rigid PVC insulation with a wall thickness of 0.010 inches and is shielded with Beldfoil® aluminum foil-polyester tape, providing 100% coverage. The overall nominal diameter of the cable is 0.244 inches, and it has a PVC outer jacket with a nominal wall thickness of 0.032 inches. The cable operates within a temperature range of -30°C to +80°C and has a UL temperature rating of 80°C (UL AWM Style 2464). It has a maximum operating voltage of 300 V RMS and a maximum recommended current of 1.75 amps per conductor at 25°C ambient temperature. The cable is suitable for indoor use and complies with various regulatory standards, including NEC, UL, and EU directives. It has a nominal capacitance of 30 pF/ft between conductors and 55 pF/ft between conductors and the shield. The cable is available in multiple lengths, including 100 ft, 500 ft, and 1,000 ft options.
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.
Multiconductor Shielded Cable, Computer, Per M, 9, 24 AWG, 0.2 mm , 7 x 0.2mm RoHS Compliant: Yes
| Belden Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Serial Cables | Cable Assemblies |
| Product Number | 9539 | 54M3179 |
| Product Name | RS232, #24-9c, SR-PVC, O/A Foil, PVC Jkt, CMG | Multiconductor Shielded Cable, Computer, Per M, 9, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden |
| Serial Cable Type | RS232 |