Belden Inc. RS-232, #24-5c, SR-PVC, O/A Foil, PVC Jkt, CMG 9535

Description
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.
Datasheet
Description
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS-232, #24-5c, SR-PVC, O/A Foil, PVC Jkt, CMG - 9535 - Belden Inc.
St. Louis, MO, United States
RS-232, #24-5c, SR-PVC, O/A Foil, PVC Jkt, CMG
9535
RS-232, #24-5c, SR-PVC, O/A Foil, PVC Jkt, CMG 9535
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.

Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.

Supplier's Site Datasheet
Multiconductor Shielded Cable, Computer, Per M, 5, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden - 54M3173 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, Computer, Per M, 5, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden
54M3173
Multiconductor Shielded Cable, Computer, Per M, 5, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden 54M3173
Multiconductor Shielded Cable, Computer, Per M, 5, 24 AWG, 0.2 mm , 7 x 0.2mm RoHS Compliant: Yes

Multiconductor Shielded Cable, Computer, Per M, 5, 24 AWG, 0.2 mm , 7 x 0.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Serial Cables Cable Assemblies
Product Number 9535 54M3173
Product Name RS-232, #24-5c, SR-PVC, O/A Foil, PVC Jkt, CMG Multiconductor Shielded Cable, Computer, Per M, 5, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden
Serial Cable Type RS232
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
High Speed I/O Cable Assemblies - 2323766-2 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers
VNA Cable, 40.0 GHz, 25.0″, 25.0″ - VNAC-2R1-K+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2.08 ft (6.34 dm)
Rated Temperature 18 to 30 C (64.4 to 86 F)
View Details
2 suppliers
H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details