Belden Inc. Fieldbus, 5 Pr #16 Str TC, XLPO Ins, IS/OS, LSZH-TS Jkt, Brnz Brd Armor, LSZH-TS Jkt, 600V TC-ER 972129Z

Description
Fieldbus, 5 Pair 16AWG (7x24H) Tinned Copper, XLPO Insulation, Individual & Overall Beldfoil® Shield, LSZH-TS Inner Jacket, Bronze Braid Armor, LSZH-TS Outer Jacket, 600V TC-ER
Description
Fieldbus, 5 Pair 16AWG (7x24H) Tinned Copper, XLPO Insulation, Individual & Overall Beldfoil® Shield, LSZH-TS Inner Jacket, Bronze Braid Armor, LSZH-TS Outer Jacket, 600V TC-ER
Datasheet
Datasheet Summary
Powered by GS/AI

The product 972129Z is a Fieldbus cable designed for harsh environments, featuring five pairs of 16 AWG tinned copper conductors with a stranding of 7x24. It utilizes XLPO insulation and is equipped with both individual and overall Beldfoil® shielding to enhance signal integrity. The cable has a low smoke zero halogen (LSZH) inner and outer jacket, which provides flame retardant properties, making it suitable for applications where safety is a concern. This cable is rated for 600V and is classified as TC-ER, indicating it is suitable for use in exposed runs. It is particularly well-suited for digital and serial two-way communication in industries such as oil and gas extraction, petrochemical processes, and process automation systems like Profibus and Foundation FieldBus. The cable is designed to withstand extreme temperatures, humidity, moisture, dust, and oil, making it ideal for remote locations and long-distance applications.

Datasheet Summary
Powered by GS/AI

The product 972129Z is a Fieldbus cable designed for harsh environments, featuring five pairs of 16 AWG tinned copper conductors with a stranding of 7x24. It utilizes XLPO insulation and is equipped with both individual and overall Beldfoil® shielding to enhance signal integrity. The cable has a low smoke zero halogen (LSZH) inner and outer jacket, which provides flame retardant properties, making it suitable for applications where safety is a concern. This cable is rated for 600V and is classified as TC-ER, indicating it is suitable for use in exposed runs. It is particularly well-suited for digital and serial two-way communication in industries such as oil and gas extraction, petrochemical processes, and process automation systems like Profibus and Foundation FieldBus. The cable is designed to withstand extreme temperatures, humidity, moisture, dust, and oil, making it ideal for remote locations and long-distance applications.

Suppliers

Company
Product
Description
Supplier Links
Fieldbus, 5 Pr #16 Str TC, XLPO Ins, IS/OS, LSZH-TS Jkt, Brnz Brd Armor, LSZH-TS Jkt, 600V TC-ER - 972129Z - Belden Inc.
St. Louis, MO, United States
Fieldbus, 5 Pr #16 Str TC, XLPO Ins, IS/OS, LSZH-TS Jkt, Brnz Brd Armor, LSZH-TS Jkt, 600V TC-ER
972129Z
Fieldbus, 5 Pr #16 Str TC, XLPO Ins, IS/OS, LSZH-TS Jkt, Brnz Brd Armor, LSZH-TS Jkt, 600V TC-ER 972129Z
Fieldbus, 5 Pair 16AWG (7x24H) Tinned Copper, XLPO Insulation, Individual & Overall Beldfoil® Shield, LSZH-TS Inner Jacket, Bronze Braid Armor, LSZH-TS Outer Jacket, 600V TC-ER

Fieldbus, 5 Pair 16AWG (7x24H) Tinned Copper, XLPO Insulation, Individual & Overall Beldfoil® Shield, LSZH-TS Inner Jacket, Bronze Braid Armor, LSZH-TS Outer Jacket, 600V TC-ER

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Network Cables
Product Number 972129Z
Product Name Fieldbus, 5 Pr #16 Str TC, XLPO Ins, IS/OS, LSZH-TS Jkt, Brnz Brd Armor, LSZH-TS Jkt, 600V TC-ER
Product Type Fieldbus
Unlock Full Specs
to access all available technical data

Similar Products

D5102QX - Databus Cable Quadraxial (1 Data Pair) - D5102QX - PIC Wire & Cable
Specs
Product Category Cable
Rated Voltage 1.5 kilovolts
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
ix Industrial IO Cable Assembly - NDHN5A2A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.64 ft (5 dm)
View Details
CANopen/DeviceNet cable - 756-1401/060-020 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSSPSS-AA12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details