The Belden 8336 is an RS-232 cable designed for extended distance applications, featuring six pairs of 24 AWG stranded tinned copper conductors. It has semi-rigid PVC insulation and is shielded with Beldfoil® for 100% coverage, complemented by a tinned copper braid shield providing 65% coverage. The cable is encased in a PVC jacket, making it suitable for indoor use. This cable supports various applications, including computer communications, low voltage analog signals, low voltage digital control, line level audio, and panel wiring. It has a nominal capacitance of 30 pF/ft between conductors and 50 pF/ft to other conductors and shield, with a characteristic impedance of 75 Ohm. The maximum current rating is 1.96 Amps per conductor at 25°C, and it operates within a temperature range of -30°C to +80°C. The cable is compliant with several standards, including UL 1685 FT4 for flammability and various environmental directives such as RoHS and WEEE. It is available in multiple lengths, including 100 ft, 500 ft, and 1,000 ft options.
Computer EIA RS-232 Cable, 6-Pair, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket.
| Belden Inc. | |
|---|---|
| Product Category | Serial Cables |
| Product Number | 8336 |
| Product Name | RS232, Low Cap, #24-6pr, SR-PVC, O/A Foil+Braid, PVC Jkt, CMG |
| Serial Cable Type | RS232 |